EN
  • EN
  • DE

PTN3361CBSMP

Part No PTN3361CBSMP
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO LEVEL SHIFTER 32HVQFN  /  Video Shifter IC I²C DVI v1.0, HDMI v1.4b 32-HVQFN (5x5) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Function Shifter
Applications Consumer Video
Standards DVI v1.0, HDMI v1.4b
Control Interface I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number PTN3361
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935304845528
Standard Package 6,000
Win Source Part Number 1022313-PTN3361CBSMP
Ultra Librarian 3D Model Ultra Librarian PTN3361CBSMP CAD Model

Description

PTN3361CBSMP - NXP's High-Speed Level Shifter

The PTN3361CBSMP is a sophisticated, high-performance level shifter device designed and manufactured by NXP Semiconductors. This component is specifically engineered to address the interface compatibility challenges between devices operating at different voltage levels. It is particularly suitable for applications that require high-speed bidirectional data transfer between a lower voltage domain and a higher voltage domain.

Key Features

  • Interface Bridging: The PTN3361CBSMP bridges the gap between devices that operate at 3.3V and those that require 5V levels, making it an essential component for mixed-voltage system designs.
  • High-Speed Performance: Designed for high-speed operation, this level shifter can handle fast data rates, ensuring minimal signal degradation and high integrity in communication between devices.
  • Bi-Directional Capability: This device supports bi-directional level shifting, which means it can translate signals in both directions, from 3.3V to 5V and vice versa, without the need for direction control.
  • Low Power Consumption: The PTN3361CBSMP is optimized for low power consumption, making it an ideal choice for power-sensitive applications.
  • Compact Footprint: Housed in a small package, the PTN3361CBSMP saves valuable board space and is well-suited for space-constrained applications.

Applications

The PTN3361CBSMP is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Devices
  • Laptop and Desktop Computers
  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Infotainment Systems

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the PTN3361CBSMP is no exception. It is built to meet the stringent requirements of modern electronic systems, ensuring long-term performance and stability.

Support and Documentation

Comprehensive technical support and detailed documentation are available for the PTN3361CBSMP, including data sheets, application notes, and design resources to assist engineers in integrating this device into their projects seamlessly.

You May Also Be Interested in

NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess