EN
  • EN
  • DE

MC9328MXLVP15

Part No MC9328MXLVP15
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MX Family of applications processors | IC MPU I.MXL 150MHZ 225MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM920T
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 150MHz
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 1.x (1)
Voltage - I/O 1.8V, 3.0V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 225-LFBGA
Supplier Device Package 225-MAPBGA (13x13)
Additional Interfaces I2C, I2S, SPI, SSI, MMC/SD, UART
Family Part Number MC9328MXL
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1220427-MC9328MXLVP15
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9328MXLVP15 CAD Model

Description

Product Overview: NXP MC9328MXLVP15

The NXP MC9328MXLVP15 is a high-performance microprocessor designed for mobile applications, offering a perfect balance of power efficiency and computational speed. It is part of the i.MX family, which is renowned for its integrated multimedia processing capabilities. This product incorporates an ARM920T™ core, operating at a speed of 15MHz, which provides the computational horsepower necessary for handling complex tasks in portable devices.

With its advanced system-on-chip architecture, the MC9328MXLVP15 boasts a range of integrated features that are critical for modern mobile computing. These include an LCD controller for vibrant displays, a USB host and device interface for versatile connectivity, and an MMC/SD card interface for expandable storage options. Moreover, it supports a range of audio and video formats, making it an ideal choice for multimedia-intensive applications.

The processor's power management capabilities are noteworthy, as they allow for extended battery life in portable devices by intelligently regulating power consumption based on the device's operational demands. This makes the MC9328MXLVP15 a go-to choice for developers looking to create products with optimal power efficiency without compromising on performance.

Security features are also embedded within the chip, providing the necessary tools to develop secure mobile applications. This includes a secure boot process and support for encryption, ensuring that data stored on devices powered by the MC9328MXLVP15 is protected against unauthorized access.

Developers will appreciate the comprehensive support provided by NXP, including detailed documentation, development tools, and software resources to streamline the design process. The MC9328MXLVP15 is not only a powerful and versatile microprocessor but also a solution supported by a robust ecosystem, facilitating the development of innovative and reliable mobile applications.

In summary, the NXP MC9328MXLVP15 is a compelling choice for designers focused on creating cutting-edge portable devices that require a high-performance processor with multimedia capabilities, robust security features, and excellent power management.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Advanced Micro Devices
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
Lowest to $53.7967
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess