EN
  • EN
  • DE

PCA9512BDP

Part No PCA9512BDP
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Level shifting hot swappable I2C-bus and SMBus bus buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235900-PCA9512BDP
Manufacturer Homepage www.nxp.com
Family Name PCA9512BDP
Introduction Date August 17, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Automation & Process Control, Wireless, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian PCA9512BDP CAD Model

Description

The PCA9512BDP is a high-performance level shifting hot swappable I2C-bus and SMBus buffer from NXP Semiconductors. It is designed to provide a seamless interface between systems that operate at different voltage levels. This makes it an ideal solution for applications that require communication between devices with incompatible I/O levels.

Key Features

  • Level Shifting: The PCA9512BDP allows for level shifting between low voltage (down to 0.8V) and high voltage (up to 5.5V) sides, enabling communication between devices with different operating voltage levels.
  • Hot Swappable: It supports hot insertion and removal, preventing glitches on the I2C-bus during live board insertion or removal.
  • High-Speed Operation: This buffer is capable of supporting I2C-bus and SMBus operations up to 400 kHz, making it suitable for high-speed data transfer applications.
  • Low Standby Current: With a low standby current, the PCA9512BDP is optimized for power-sensitive applications.
  • Flow-Through Design: The device's flow-through design minimizes PCB layout difficulties.
  • Robustness: It includes built-in rise time accelerators on the I2C-bus and SMBus lines, as well as a noise filter on the SCL/SDA lines to enhance system robustness.

Applications

The PCA9512BDP is widely used in various applications that require level shifting or voltage translation for I2C-bus/SMBus signals. It is particularly useful in:

  • Mobile Devices
  • Computer Motherboards
  • Embedded Systems
  • Networking Equipment
  • Consumer Electronics

Package and Quality

The PCA9512BDP is offered in a compact TSSOP8 package, making it suitable for space-constrained applications. NXP Semiconductors ensures that this product meets high-quality and reliability standards, providing a dependable solution for system designers.

Conclusion

The PCA9512BDP from NXP is a versatile, high-performance level shifting buffer that facilitates reliable communication between devices operating at different voltages. Its robustness, speed, and low power consumption make it a preferred choice for designers looking to solve interfacing challenges in multi-voltage systems.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess