Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 33 MHz 8-WLCSP
Manufacturer Macronix
Series MXSMIO™
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-UFBGA, WLCSP
Case / Package 8-WLCSP
Family Name MX25R8035
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0071
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928561-MX25R8035FBDIL0
Ultra Librarian 3D Model Ultra Librarian MX25R8035FBDIL0 CAD Model

Description

The Macronix MX25R8035FBDIL0 is a NOR Flash memory IC with a capacity of 8Mb (1M x 8).

  • Operating Mode: SPI Quad I/O
  • Frequency Maximum: 33 MHz
  • Mounting Type: surface mountable
  • Package: 8-UFBGA, WLCSP
  • Series: MXSMIO™
  • Popularity: high popularity
  • Category: Integrated Circuits (ICs)
  • Part Status: not for new designs
  • Quantity Per Package: 6000
  • Packaging: reel
  • REACH: REACH unaffected
  • ECCN: 3A991B1B1
  • HTSUS: 8542.32.0071

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $2.8068
ECAD model for GD25Q127CYIGR
Cypress Semiconductor Corp
IC FLASH RAM 64MIT PAR 52VFRBGA / FLASH, PSRAM Memory IC 64Mb Flash, 32Mb RAM Parallel 108 MHz 52-VFRBGA (6x5)
Lowest to $4.8000
ECAD model for S71VS064RB0AHT4L0
Cypress Semiconductor Corp
IC FLASH 256M PARALLEL 44FBGA / FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 108 MHz 80 ns 44-FBGA (7.5x5)
Need more? Email Us
ECAD model for S29VS256RABBHI010
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 128Mbit 128M/64M/32M x 1bit/2bit/4bit 8-Pin VDFN T/R
Lowest to $2.1254
ECAD model for N25Q128A13EF8C0F
Micron Technology Inc.
IC FLASH 128GBIT MMC 153VFBGA / FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $84.2106
ECAD model for MTFC16GAKAECN-2M WT TR
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3.3V 4Mbit 512K x 8bit 8ns 8-Pin UFDFPN T/R
Lowest to $43.8698
ECAD model for M25P40-VMC6TGB
Micron Technology Inc.
IC FLASH 128GBIT PAR 48TSOP I / FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 83 MHz 48-TSOP I
Lowest to $20.1077
ECAD model for MT29F128G08CFABBWP-12IT:B
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 8-SOIC
Lowest to $8.7970
ECAD model for S25FL128LAGMFV010
Cypress Semiconductor Corp
NOR Flash Parallel 3.3V 32Mbit 4M x 8bit 100ns 40-Pin TSOP
Need more? Email Us
ECAD model for S29GL032M10TFIR00

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8182 $59.0910
11+ $9.6970 $106.6670
16+ $9.3940 $150.3040
22+ $9.0910 $200.0020
29+ $8.7879 $254.8491
39+ $7.8788 $307.2732
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention