Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Tripp Lite
Status Obsolete
Type Shelf, Sliding
Parts Dimension 26.000" L x 19.000" W x 1.750" H (660.40mm x 482.60mm x 44.45mm)
Color Black
Material Metal, Steel
For Use With/Related Products SmartRack Enclosures
Ventilation Vented
Weight 18 lbs (8.2 kg)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1258569-SR206
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SR206 CAD Model

Description

This Tripp Lite SmartRack enclosure shelf is a sliding type and is colored black.

  • Material: Metal and steel
  • Design: Vented
  • Weight: 18 lbs (8.2 kg)
  • Suitable for: Use with SmartRack enclosures
  • Manufacturer Homepage: www.mospec.com.tw
  • Status: Obsolete
  • Manufacturer Pack Quantity: 1
  • Parts Dimension: 26.000" L x 19.000" W x 1.750" H (660.40mm x 482.60mm x 44.45mm)

You May Also Be Interested in

Hammond Manufacturing
SWING FRAME / Swing Frame, Black
Need more? Email Us
ECAD model for 2CSFT24
Hammond Manufacturing
SHELF FIXED 26X22.8X1.74" BE/GY
Need more? Email Us
ECAD model for RFUS2426CG1
Hammond Manufacturing
SHELF FIXED 20X22.5X5.22" BLACK / Universal Rack Shelf, Steel, Black, 24 In Length, 15 In Width, 5.25 In Height
Need more? Email Us
ECAD model for RASU240520BK1
Hammond Manufacturing
PANEL INNER 45X33" WHITE / Inner Panel, Steel, White, Galvanized, 45 In Length, 33 In Width
Need more? Email Us
ECAD model for 18P4533
Hammond Manufacturing
PANEL INNER 69X27" WHITE
Need more? Email Us
ECAD model for 18P6927
Hammond Manufacturing
PANEL INNER 33X21" WHITE
Need more? Email Us
ECAD model for 18P3321
Bud Industries
PANEL SURFACE SHIELD ALUM .12"
Need more? Email Us
ECAD model for SFA-1831
Hammond Manufacturing
PANEL SIDE 79X20X0.8" GREY 1/PR
Need more? Email Us
ECAD model for HSP205
Hammond Manufacturing
Panels for N1A Series Enclosures | STEEL INNER PANEL
Need more? Email Us
ECAD model for AP4230

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention