EN
  • EN
  • DE

LTC5505-2ES5

Part No LTC5505-2ES5
Manufacturer Linear Technology
Catalog RF Detectors
Description IC RF POWER DETECTOR TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 300MHz to 3.5GHz
RF Type Cellular, PCS, Wireless Modem
Input Range -32dBm to 12dBm
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 500μA
Case / Package TSOT-23-5
Win Source Part Number 303467-LTC5505-2ES5
Ultra Librarian 3D Model Ultra Librarian LTC5505-2ES5 CAD Model

Description

Linear Technology LTC5505-2ES5 RF Power Detector

The LTC5505-2ES5 is a high-performance RF power detector from Linear Technology, designed to provide precise and reliable measurement of RF signal power within the frequency range of 300MHz to 3GHz. This versatile detector is an essential component for a wide range of applications, including wireless base stations, RF transceivers, and power amplifier systems.

Key Features

  • Frequency Range: The LTC5505-2ES5 operates effectively across a wide frequency range from 300MHz to 3GHz, making it suitable for various wireless communication standards.
  • Temperature Compensated: This RF power detector features internal temperature compensation, ensuring consistent performance over the temperature range of -40°C to 85°C.
  • Dynamic Range: It boasts a dynamic range of 32dB, providing accurate detection from -34dBm up to 2dBm input power levels.
  • Supply Voltage: The device operates from a single supply voltage of 2.7V to 6V, catering to different design requirements and simplifying power management.
  • Low Power Consumption: With a low operating current of typically 1mA, the LTC5505-2ES5 is optimized for power-sensitive applications.
  • Small Package: Housed in a compact SOT-23 package, it is ideal for space-constrained applications.

Applications

  • Wireless Base Stations
  • RF Transceivers
  • Power Amplifier Systems
  • Portable Wireless Devices
  • RF Power Measurement Instruments

The LTC5505-2ES5 integrates seamlessly into RF signal chains, providing an analog voltage output proportional to the input power, which can be easily interfaced with analog-to-digital converters (ADCs) or directly read by microcontrollers. Its robust design and high accuracy make it an ideal choice for engineers looking to enhance their RF system performance with reliable power detection capabilities.

Linear Technology's commitment to high-quality and precision is evident in the LTC5505-2ES5, offering designers a reliable and efficient solution for their RF power detection needs.

You May Also Be Interested in

Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374
Analog Devices Inc.
RF Detector IC
Need more? Email Us
Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476
Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000
Analog Devices Inc.
IC RF DETECT 50MHZ-1GHZ 8TDFN
Lowest to $8.7314
Analog Devices Inc.
IC RF DETECT 600MHZ-15GHZ 16QFN / RF Detector IC General Purpose 600MHz ~ 15GHz -24dBm ~ 16dBm 16-WFQFN Exposed Pad
Lowest to $17.5680
Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,397.0150
Analog Devices Inc.
RF Detector IC WiMAX / WiBro 1MHz ~ 8GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $48.8956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess