EN
  • EN
  • DE

PCA8530DUG/DAZ

Part No PCA8530DUG/DAZ
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DRVR COG 102X4 DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LCD Driver Die
Manufacturer NXP
Series Automotive, AEC-Q100
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package Die
Case / Package Die
Family Name PCA85
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2832-PCA8530DUG/DAZ, 935304675033
Quantity per package 10400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930076-PCA8530DUG/DAZ
Ultra Librarian 3D Model Ultra Librarian PCA8530DUG/DAZ CAD Model

Description

The PCA8530DUG/DAZ is a state-of-the-art automotive-grade device from NXP Semiconductors, designed to cater to the increasing demands for robust and reliable data processing in vehicles. This product is part of NXP's extensive portfolio of automotive solutions, which are engineered to meet the stringent requirements of the automotive industry, including extended temperature ranges and long-term reliability.

Key Features

  • High Integration: The PCA8530DUG/DAZ integrates multiple functionalities into a single chip, reducing the need for additional components and saving space on the PCB.
  • Automotive Grade: Built to withstand harsh automotive environments, this device operates reliably over a wide temperature range and is resistant to the vibrations and electrical noise typically found in vehicles.
  • Advanced Communication: Featuring sophisticated communication protocols, the PCA8530DUG/DAZ ensures seamless data transfer and connectivity within the automotive electronic ecosystem.
  • Energy Efficiency: With an emphasis on low power consumption, this product contributes to the overall energy efficiency of the vehicle, which is particularly critical in electric and hybrid vehicles.
  • Customizable: The device can be programmed to meet specific application requirements, offering flexibility for various automotive applications.

Applications

The PCA8530DUG/DAZ is ideally suited for a wide range of automotive applications, including:

  • Body control modules
  • Infotainment systems
  • Instrument cluster displays
  • Advanced driver-assistance systems (ADAS)
  • Vehicle networking and gateway modules

Quality and Reliability

NXP's commitment to quality is evident in the PCA8530DUG/DAZ, which is manufactured in compliance with the highest industry standards for automotive quality. Rigorous testing and validation ensure that this product delivers reliable performance throughout its operational lifespan.

Technical Support and Resources

Customers can access a comprehensive suite of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the PCA8530DUG/DAZ into their automotive projects. NXP also provides dedicated technical support to assist with design-in and troubleshooting, ensuring a smooth development process.

You May Also Be Interested in

Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Silicon Labs
Lowest to $6.3275
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess