EN
  • EN
  • DE

LM311DRG4

Part No LM311DRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DIFFERENTIAL COMPARATORS WITH STROBES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Elements 1
Output Type MOS, Open-Collector, Open-Emitter, TTL
Dual Supply Voltage (±) 3.5 V ~ 30 V, ±1.75 V ~ 15 V
Voltage - Input Offset (Maximum) 7.5mV @ ±15V
Current - Input Bias (Maximum) 0.25μA @ ±15V
Maximum Quiescent Current 7.5mA
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 1198514-LM311DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM311
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM311DRG4 CAD Model

Description

Product Overview: Texas Instruments LM311DRG4 Voltage Comparator

The LM311DRG4 from Texas Instruments is a high-performance voltage comparator designed for a broad range of applications in the industrial, automotive, and consumer electronics sectors. This precision device is capable of comparing two independent input voltages and determining the relative levels. The LM311DRG4 features a differential input voltage range that can be equal to the supply voltage, as well as an output voltage that is compatible with RTL, DTL, ECL, TTL, and MOS logic systems.

With its fast response time and a wide operating voltage range, the LM311DRG4 is suitable for use in a variety of circuits, including logic voltage level conversion, relay drivers, and analog-to-digital converters. Its versatility is further enhanced by the fact that it can operate from a single power supply over a wide range of voltages or from dual supplies for systems that require a bipolar supply voltage.

Key Features

  • Supply Voltage: Operates from a single 5V to 30V supply or dual supplies of ±15V.
  • Input Offset Voltage: Typically 2 mV, which allows for precise voltage comparison.
  • Output Compatibility: Compatible with a variety of logic systems, making it highly versatile for integration into digital circuits.
  • Response Time: Fast response time ensures quick transitions for high-speed applications.
  • Packaging: Available in an 8-pin SOIC package that is suitable for automated assembly processes and space-constrained applications.

Applications

  • Threshold detectors
  • Analog-to-digital converters
  • Relay drivers
  • Voltage level translators
  • Window comparators
  • Zero-crossing detectors

The LM311DRG4 is also characterized by its robustness, with an operating temperature range of 0°C to 70°C, ensuring reliable performance in a variety of environmental conditions. This makes the LM311DRG4 an ideal choice for designers looking for a dependable voltage comparator that is both flexible and easy to integrate into their existing systems.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1184 $50.3200
905+ $0.1109 $100.3645
1,400+ $0.1072 $150.0800
2,010+ $0.0997 $200.3970
2,605+ $0.0960 $250.0800
3,255+ $0.0922 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 251,050 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess