EN
  • EN
  • DE

P89CV51RD2FA,512

Part No P89CV51RD2FA,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-PLCC (16.59x16.59)
Manufacturer NXP
Series 89C
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name P89CV
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-4256-5, 935283268512, P89CV51RD2FA
Quantity per package 26
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888473-P89CV51RD2FA,512
Ultra Librarian 3D Model Ultra Librarian P89CV51RD2FA,512 CAD Model

Description

The P89CV51RD2FA,512 is a powerful 8-bit microcontroller from NXP Semiconductors, which is designed to deliver high performance and versatility for a wide range of embedded applications. This product is part of the P89CV51Rx2 series, which are based on a high-performance processor architecture and are engineered to operate at high frequencies up to 40 MHz, providing a robust platform for complex and demanding tasks.

With 64KB of flash memory, the P89CV51RD2FA,512 offers ample space for application code and data storage. This flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), enabling users to update firmware and make modifications to the application without removing the microcontroller from its mounted environment. This feature significantly reduces downtime and enhances the flexibility of the system.

The device is equipped with 1KB of RAM, which provides sufficient working memory for temporary data and ensures smooth operation of the microcontroller. Additionally, it features a wide operating voltage range from 2.7V to 5.5V, making it suitable for various power environments and ensuring compatibility with both TTL and CMOS logic levels.

Connectivity is a key aspect of the P89CV51RD2FA,512, with multiple serial communication interfaces including a full-duplex enhanced UART, which supports a wide range of serial protocols. It also includes two 16-bit timer/counters and a 15-source, 4-priority-level, nested interrupt structure, which allows for efficient task management and prioritization within complex embedded systems.

To cater to a range of applications, the P89CV51RD2FA,512 is equipped with an on-chip watchdog timer, which provides a reliable system reset mechanism in case of software anomalies. It also offers a variety of I/O ports and is housed in a 40-pin DIP (Dual Inline Package), ensuring easy integration into existing designs.

Overall, the P89CV51RD2FA,512 by NXP is a robust and reliable microcontroller that offers a blend of performance, memory capacity, and advanced features, making it an ideal choice for industrial control systems, home appliances, automotive electronics, and other embedded applications that require a high level of integration and computational ability.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess