EN
  • EN
  • DE

MC68332GCAG20

Part No MC68332GCAG20
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CPU32 series Microcontroller IC 32-Bit 20MHz - ROMless 144-LQFP (20x20)
Manufacturer NXP
Series M683xx
Package Tray
Part Status Not For New Designs
Core Processor CPU32
Core Size 32-Bit
Speed 20MHz
Connectivity EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 15
Program Memory Type ROMless
Supply Voltage 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name MC68332
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926187-MC68332GCAG20
Ultra Librarian 3D Model Ultra Librarian MC68332GCAG20 CAD Model

Description

The NXP MC68332GCAG20 is a high-performance, 32-bit microcontroller that is designed to cater to a wide range of embedded control applications. This microcontroller is an integral part of the M68300 family, known for its versatility and integration of powerful features in a compact package.

Key Features

  • Central Processing Unit: At the heart of the MC68332 is the CPU32, a 32-bit microprocessor that delivers efficient performance and can handle complex computing tasks with ease.
  • Modular Architecture: This microcontroller is built with a modular architecture, which includes a Time Processor Unit (TPU), a Queued Serial Module (QSM), and a System Integration Module (SIM) to provide a high level of functionality and flexibility.
  • Time Processor Unit (TPU): The TPU is a sophisticated timer system for real-time tasks, offering high-speed input/output capabilities with microsecond resolution, which is crucial for precise control in embedded systems.
  • Queued Serial Module (QSM): The QSM provides serial communication interfaces, including SPI and SCI, which are essential for data exchange with other devices in the system.
  • System Integration Module (SIM): The SIM includes a variety of system functions, such as chip select logic, interrupt control, and a periodic interrupt timer, which simplifies system design and reduces the need for additional components.
  • Memory: The MC68332GCAG20 is equipped with a flexible memory interface that supports a range of memory types, including RAM, ROM, EPROM, and EEPROM, allowing for customized memory configurations.
  • Speed: This microcontroller operates at a clock speed of 20 MHz, ensuring swift processing and response times for demanding applications.
  • Package: The device is available in a 144-pin PGA package, which is conducive to robust and reliable hardware designs.

Applications

The NXP MC68332GCAG20 is ideally suited for industrial control, automotive systems, robotics, and other embedded applications where reliable and precise control is paramount. Its rich set of peripherals and high-speed processing capabilities make it an excellent choice for designers seeking a balance between performance and cost.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess