EN
  • EN
  • DE

MC9S12GC16CPBE

Part No MC9S12GC16CPBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12 CISC 16KB Flash 2.5V/5V Automotive 52-Pin LQFP Tray / IC MCU 16BIT 16KB FLASH 52LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.35 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 52-LQFP
Manufacturer Package 52-LQFP (10x10)
Win Source Part Number 788171-MC9S12GC16CPBE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S12GC16
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC9S12GC16CPBE CAD Model

Description

NXP MC9S12GC16CPBE Microcontroller

The NXP MC9S12GC16CPBE microcontroller is a highly integrated, versatile and powerful component designed to cater to a wide array of automotive and industrial applications. This microcontroller is part of the HCS12 family, which is well-known for its robust architecture, rich feature set, and efficient performance in complex embedded systems.

At the heart of the MC9S12GC16CPBE is a 16-bit CPU12 central processing unit, which is capable of speeds up to 25MHz. This processor provides a balanced combination of processing power and energy efficiency, making it suitable for applications that require both attributes. The microcontroller comes equipped with 16KB of flash memory, allowing for ample program storage, and 1KB of RAM for efficient data handling.

One of the standout features of the MC9S12GC16CPBE is its extensive set of peripherals. It includes a range of communication interfaces such as SPI, SCI, and CAN modules, enabling the microcontroller to connect and communicate with other devices within a system. Additionally, it boasts an 8-channel, 10-bit Analog-to-Digital Converter (ADC) which allows for precise measurement of analog signals, crucial for sensor-based applications.

The device also offers an array of timers, including an 8-channel timer module, a 2-channel Pulse Width Modulator (PWM), and a Real-Time Interrupt (RTI) module, which are instrumental for managing time-sensitive tasks and control applications. Moreover, the microcontroller features a 4-channel Input Capture/Output Compare (IC/OC) module that further enhances its capability in handling complex tasks.

With its built-in Single Wire Physical Interface (SPI), the MC9S12GC16CPBE ensures reliable communication and diagnostics over a single wire, which is particularly useful in automotive networks where minimizing wiring complexity and weight is essential.

The microcontroller operates within a voltage range of 2.35V to 5.25V and is available in an 80-pin QFP package, making it compact and suitable for space-constrained applications. Its robust design includes features such as low power stop and wait modes, which help in reducing power consumption during idle periods.

The NXP MC9S12GC16CPBE is a testament to NXP's commitment to providing high-quality, reliable microcontrollers for the automotive and industrial markets, ensuring that developers have access to the best tools for their embedded system projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess