EN
  • EN
  • DE

MC9S12C32MPB25

Part No MC9S12C32MPB25
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Microcontrollers | IC MCU 16BIT 32KB FLASH 52TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor HCS12
Data Bus Width 16-Bit
Speed 25MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 35
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 52-LQFP
Supplier Device Package 52-TQFP
Family Part Number MC9S12C32
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1220532-MC9S12C32MPB25
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S12C32MPB25 CAD Model

Description

Product Overview: NXP MC9S12C32MPB25 Microcontroller

The NXP MC9S12C32MPB25 is a sophisticated 16-bit microcontroller that combines high-performance data processing capabilities with enhanced peripheral functionality. This microcontroller is part of the HCS12 family, which is well-suited for automotive and industrial control systems where reliability and efficiency are of paramount importance.

Key Features:

  • CPU: The core of the MC9S12C32MPB25 is a 16-bit HCS12 CPU, offering a perfect balance between processing power and power consumption, making it ideal for a wide range of embedded applications.
  • Memory: It comes with 32KB of on-chip flash memory, providing ample space for application code, and 2KB of RAM, facilitating efficient data manipulation and storage.
  • Advanced Timer: The device includes an enhanced Capture/Compare Timer (ECT) module that supports complex timing operations, essential for precise control tasks.
  • Communication Interfaces: Multiple communication options are available, including a Serial Communication Interface (SCI) and a Serial Peripheral Interface (SPI), enabling easy integration with other components and peripherals.
  • Package: The microcontroller is housed in a 112-pin LQFP (Low Profile Quad Flat Package), which provides a compact footprint while allowing for sufficient I/O and connectivity.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, the MC9S12C32MPB25 can withstand harsh environments and maintain stable performance.

Applications:

The versatility of the MC9S12C32MPB25 makes it an excellent choice for a variety of applications, including:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Home appliance control
  • Medical devices

Conclusion:

The NXP MC9S12C32MPB25 microcontroller is a robust, feature-rich solution for developers seeking a balance between performance and power efficiency. Its comprehensive set of peripherals, coupled with a wide operating temperature range, makes it a go-to component for demanding applications where reliability is non-negotiable.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess