EN
  • EN
  • DE

P1020MBG-PC

Part No P1020MBG-PC
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Description QORIQ MULTI-SERV BUS SOLUTION / P1020 Networking Reference Design Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Series QorIQ®
Package Box
Product Status Obsolete
Type Reference Design
Function Networking
Embedded Yes
Utilized IC / Part P1020
Supplied Contents Board(s)
Base Product Number P1020
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8471.50.0150
Win Source Part Number 1346261-P1020MBG-PC
Ultra Librarian 3D Model Ultra Librarian P1020MBG-PC CAD Model

Description

The P1020MBG-PC is a high-performance, power-efficient processor from NXP's QorIQ P series. This integrated communications processor is designed to meet the rigorous requirements of networking and telecommunications equipment, industrial control systems, and aerospace and defense applications. With its advanced multi-core architecture, the P1020MBG-PC provides a robust platform for developing sophisticated and secure systems.

Key Features

  • Advanced Multi-core Processing: Built with a dual-core 32-bit Power Architecture® e500 core, each running at up to 800MHz, the P1020MBG-PC delivers exceptional performance for complex computing tasks.
  • Integrated Security: The processor comes with an advanced security engine that supports a wide array of encryption and decryption protocols, ensuring secure data transactions and protection against unauthorized access.
  • Energy Efficiency: Designed with power management features that include dynamic voltage and frequency scaling, the P1020MBG-PC ensures optimal power consumption without compromising performance.
  • High-Speed Connectivity: The processor supports multiple high-speed interfaces, including Gigabit Ethernet, PCI Express, USB 2.0, and SATA, enabling high bandwidth and flexible connectivity options for various applications.
  • Robust Ecosystem: NXP provides comprehensive support for the P1020MBG-PC with a suite of development tools, software, and documentation, facilitating rapid design and deployment of systems.

Applications

The versatility of the P1020MBG-PC allows it to be utilized across a wide range of applications. It is particularly well-suited for:

  • Enterprise and service provider networking equipment such as routers, switches, and gateways.
  • Industrial control systems requiring real-time processing and secure connectivity.
  • Aerospace and defense systems where reliability and high-performance computing are critical.

Technical Specifications

Attribute Detail CPU Cores Dual-core Power Architecture® e500 Frequency Up to 800MHz L2 Cache 512KB Security Engine Yes Connectivity Interfaces Gigabit Ethernet, PCI Express, USB 2.0, SATA Power Management Advanced power management with DVFS

In conclusion, the NXP P1020MBG-PC processor offers a blend of performance, security, and energy efficiency, making it an ideal choice for a multitude of high-demand applications.

You May Also Be Interested in

Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess