Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer STMicroelectronics
Packaging Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 45W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Features Mute, Standby
Mounting Through Hole
Temperature Range - Operating -40°C ~ 105°C
Supplier Device Package 27-Flexiwatt (Vertical)
Case / Package 27-Flexiwatt (Formed Leads)
Base Product Number TDA75610
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-15411-5,-497-15411-5,TDA75610S-48X-ND
Standard Package 17
Win Source Part Number 1321728-TDA75610S-48X
Ultra Librarian 3D Model Ultra Librarian TDA75610S-48X CAD Model

Description

Introducing the TDA75610S-48X from STMicroelectronics

The TDA75610S-48X is a state-of-the-art audio amplifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for their cutting-edge technology and reliable products. This advanced audio power amplifier is part of ST's car radio audio power amplifier family and is tailored for high-performance car audio systems.

The TDA75610S-48X is a quad BTL (Bridge-Tied Load) output amplifier capable of delivering high-quality sound with minimal power consumption. It is designed to operate at a supply voltage of 48 volts, which enables it to provide a robust and powerful audio output for an immersive listening experience. This makes it an ideal solution for automotive sound systems that require high output power with excellent sound clarity and fidelity.

One of the key features of this amplifier is its Flexiwatt27 package, which is not only compact but also designed for optimal heat dissipation. This ensures that the TDA75610S-48X maintains its performance even under demanding conditions, avoiding thermal issues that can affect sound quality and reliability. Additionally, the amplifier integrates a range of protection features, such as short-circuit protection, thermal shutdown, and load dump voltage surge protection, safeguarding both the amplifier and the speakers from potential damage.

The TDA75610S-48X also boasts an impressive signal-to-noise ratio (SNR), ensuring that audio output is clear and free from unwanted noise. With its low distortion levels, the audio remains pure and accurate, providing an enjoyable listening experience for even the most discerning audiophiles.

For automotive manufacturers and audio system designers, the TDA75610S-48X represents a perfect blend of power, performance, and protection. Its advanced features and robust design make it an excellent choice for premium car audio systems that require the highest quality sound reproduction.

With the TDA75610S-48X, STMicroelectronics continues to push the boundaries of audio amplifier technology, delivering a product that meets the high standards of the automotive industry and the expectations of end-users.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ECAD model for LM4846TL/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
ECAD model for LM4962TL/NOPB
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ECAD model for MP1720DH-3-LF-P
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
ECAD model for LM1875T/LF03
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ECAD model for MP1720DH-216-LF-P
Texas Instruments
IC AMP CLASS AB STER 75MW 8SOIC
Need more? Email Us
ECAD model for TPA152D
Texas Instruments
3W Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR 3W MONO AB 8SON
Lowest to $1.2062
ECAD model for LM4871LD
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES | IC AMP AUDIO PWR 72W 25FLEXIWATT
Lowest to $11.6722
ECAD model for TDA7564
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
ECAD model for LM4864M/NOPB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8240 $55.6480
5+ $22.8300 $114.1500
7+ $22.1165 $154.8155
10+ $21.4031 $214.0310
13+ $20.6897 $268.9661
17+ $18.5494 $315.3398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,908 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention