Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series D-CAP2, Eco-Mode
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 18V
Output Voltage 0.76V
Output Voltage MAX 5.5V
Output Current 5.5A
Frequency - Switching 650kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 1272639-TPS54526PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS54526
Introduction Date May 01, 2012
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS54526PWP CAD Model

Description

Product Overview: TPS54526PWP by Texas Instruments

The TPS54526PWP is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter designed by Texas Instruments (TI). This advanced power solution is tailored for systems requiring a highly efficient, fast transient response power supply. The TPS54526PWP is widely used in a variety of applications, including consumer electronics, networking, and industrial systems, where it provides a reliable and efficient power conversion.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 4.5V to 18V, making it versatile for different power environments and applications.
  • Output Voltage Range: It can provide an adjustable output voltage from 0.76V to 7V, allowing for flexibility in powering various circuits.
  • High Efficiency: With its integrated 5.5mΩ high-side and 2.2mΩ low-side MOSFETs, the TPS54526PWP achieves high efficiency at different load conditions.
  • Current Capability: The device is capable of delivering up to 5A of continuous output current, ensuring sufficient power for demanding loads.
  • Thermal Performance: The TPS54526PWP comes in a thermally enhanced 14-pin HTSSOP PowerPAD™ package, which provides excellent thermal performance and reliability.
  • Protection Features: It includes several protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to safeguard the system under abnormal conditions.
  • Low Ripple: The D-CAP2™ control mode offers fast transient response with low output capacitance and small external components, resulting in low voltage ripple.

Applications

The flexibility and efficiency of the TPS54526PWP make it suitable for a wide range of applications, including:

  • Point of Load (POL) Solutions
  • Consumer Electronics (e.g., Set-Top Boxes, TVs)
  • Networking Equipment (e.g., Routers, Switches)
  • Storage Systems
  • Industrial and Automation Systems

With its robust feature set and TI's reputation for quality, the TPS54526PWP is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Microchip Technology
52kHz Simple 3A Buck Regulator | IC REG BUCK 12V 3A TO220-5
Lowest to $3.0707
ECAD model for LM2576-12WT
Renesas Electronics America
IC REG BUCK ADJ 5A 16TQFN
Need more? Email Us
ECAD model for ISL8025AIRTAJZ-T
Texas Instruments
LM2578A/LM3578A Switching Regulator | IC REG BUCK BST 750MA 8DIP
Lowest to $6.8092
ECAD model for LM2578AN
Texas Instruments
3-V to 65-V Input, 500-mA Synchronous Buck Converter with Ultra-Low IQ
Lowest to $1.4474
ECAD model for LM5166DRCR
National Semiconductor (TI)
1A SIMPLE SWITCHER®, Step-Down Voltage Regulator with Features
Lowest to $9.8197
ECAD model for LM22672MRX-ADJ
Maxim Integrated
-5V/Adjustable, Negative-Output,Inverting, Current-mode PWM Regulators | IC REG BCK BST ADJ 125MA 8DIP
Need more? Email Us
ECAD model for MAX755CPA
Texas Instruments
SIMPLE SWITCHER Step-Down Voltage Regulator With Features
Lowest to $5.2667
ECAD model for LM22678TJ-5.0/NOPB
Exar Corporation
1A, High Efficiency, Fixed 1.4 MHz Current Mode PWM Buck Regulator | IC REG BUCK ADJUSTABLE 1A 10DFN
Lowest to $0.3664
ECAD model for SP6652ER-L
Texas Instruments
LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage | IC REG BUCK 5V 500MA 8SOIC
Lowest to $1.8092
ECAD model for LM2671M-5.0

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention