Products specifications Report Issue?

Housing Material Plastic
Maximum Operating Temperature 50 °C
Min Operating Temperature -25 °C
Mount Flush
RoHS Compliant
Win Source Part Number 1104342-HW1L-A0
Categories Pushbutton Switches
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HW1L-A0 CAD Model

Description

The HW1L-A0 pushbutton switch is manufactured by IDEC.

  • Material: Plastic
  • Mounting: Flush
  • Compliance: RoHS
  • Minimum Operating Temperature: -25 °C
  • Maximum Operating Temperature: 50 °C
  • Category: Pushbutton Switch
  • Market Status: Shortage in supply and demand.

You May Also Be Interested in

Bulgin
Switch Hardware T0916SO BLACK
Need more? Email Us
ECAD model for T0916SOAAA
IDEC
30MM MAIN 65MM MUSH 1NO BLK
Need more? Email Us
ECAD model for AOD410NUB
Omron
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Keyswitch Through Hole
Need more? Email Us
ECAD model for B3J-1400
Adafruit Industries LLC
SWITCH PUSHBUTTON SPST-NO GRN
Need more? Email Us
ECAD model for 1193
Omron
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Keyswitch Through Hole
Lowest to $7.5818
ECAD model for B3J-1300
Adafruit Industries LLC
KAILH MECH KEY SWITCHES 1=10PK / Pushbutton Switch SPST-NO Keyswitch Through Hole
Need more? Email Us
ECAD model for 5150
Apem Inc.
SWITCH PUSH SPST-NO 0.4VA 20V
Need more? Email Us
ECAD model for TP33WW08000
Omron
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Keyswitch Through Hole
Need more? Email Us
ECAD model for B3J-1000
IDEC
30MM MAIN 65MM MR 1NO 1NC YEL
Need more? Email Us
ECAD model for AOD411NUY

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention