Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Packaging Tape & Box (TB)
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 5A
Voltage Rating - AC 250V
Response Time Slow Blow
Manufacturer Package Radial, Box
Mounting Style Through Hole
Breaking Capacity at Rated Voltage 50A
Melting I2t 90
Approvals CQC, cULus, KC, PSE/JET, SEMKO, VDE
Temperature Range - Operating -40°C ~ 125°C
Dimension 0.335" L x 0.157" W x 0.315" H
DC Cold Resistance 0.0101 Ohms
Manufacturer Pack Quantity 1,400
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 801949-39215000000
Ultra Librarian 3D Model Ultra Librarian 39215000000 CAD Model

Description

The Littelfuse Inc. 801949-39215000000 is a through-hole board mount fuse.

  • Response Time: Slow Blow
  • Voltage Rating: 250V
  • Current Rating: 5A
  • DC Cold Resistance: 0.0101 Ohms
  • Melting I2t: 90
  • Operating Temperature: -40°C to 125°C
  • Package: Radial, Box
  • Pack Quantity: 1,400
  • Approvals: CQC, cULus, KC, PSE/JET, SEMKO, VDE

You May Also Be Interested in

Bourns Inc.
FUSE BOARD MOUNT 4A 32VDC 0603 / SF-0603F Series - Fast Acting Surface Mount Fuses
Lowest to $1.4193
ECAD model for SF-0603F400-2
Littelfuse Inc.
FUSE BOARD MOUNT 250MA 32VAC/VDC
Lowest to $0.9816
ECAD model for 0494.250NR
Bourns Inc.
FUSE BOARD MOUNT 3A 32VDC 0603
Lowest to $0.1597
ECAD model for SF-0603S300-2
Cooper Bussmann, Inc.
FUSE BOARD MNT 500MA 32VAC 50VDC
Lowest to $0.9210
ECAD model for TR/0603FA500-R
Schurter Inc.
FUSE GLASS 500MA 220VAC 125VDC
Need more? Email Us
ECAD model for 7030.3280
Littelfuse Inc.
FUSE CERM 20A 250VAC 125VDC 3AB / 314/324 Series Lead-free 3AB, Fast-acting Fuse
Lowest to $0.3115
ECAD model for 0314020.MXP
Bourns Inc.
FUSE BOARD MOUNT 4A 32VDC 1206
Lowest to $0.3348
ECAD model for SF-1206S400-2
Littelfuse Inc.
FUSE AUTO 7.5A 32VDC BLADE MINI / MINI® BLADE FUSE RATED 32V
Lowest to $0.0678
ECAD model for 029707.5WXNV
Bourns Inc.
FUSE BOARD MNT 500MA 63VDC 1206 / Fast Acting Surface Mount Fuses
Lowest to $0.1446
ECAD model for SF-1206F050-2

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0945 $50.0850
1,290+ $0.0776 $100.1040
2,000+ $0.0751 $150.2000
2,755+ $0.0727 $200.2885
3,560+ $0.0703 $250.2680
4,765+ $0.0630 $300.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 55,689 pieces
MOQ: 530 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention