EN
  • EN
  • DE

P1010NSE5HFB

Part No P1010NSE5HFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.0GHZ 425TEBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 425-TEPBGA I (19x19)
Manufacturer NXP
Series QorIQ P1
Package Tray
Core Processor PowerPC e500v2
Speed 1.0GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 425-FBGA
Case / Package 425-TEPBGA I (19x19)
Family Name P1010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Part Number 568-13980, 935325819557, P1010NSE5HFB-ND
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929755-P1010NSE5HFB
Ultra Librarian 3D Model Ultra Librarian P1010NSE5HFB CAD Model

Description

The P1010NSE5HFB is a highly integrated, power-efficient processor from NXP Semiconductors, designed to meet the demands of a wide range of embedded applications. This processor is part of the QorIQ P1 family, which is renowned for its optimal performance-per-watt capabilities, making it an ideal choice for energy-sensitive environments.

Key Features:

  • Core: Built on Power Architecture technology, the P1010NSE5HFB features a single e500 core that can run up to 800 MHz, providing a balanced ratio between processing power and energy consumption.
  • Connectivity: The processor comes with a wealth of connectivity options, including one Gigabit Ethernet port, one PCI Express Gen1, two USB 2.0 ports with integrated PHY, and two SATA 2.0 interfaces, making it versatile for various communication and storage requirements.
  • Memory Support: It supports DDR2 and DDR3 memory with ECC, allowing for flexible and reliable memory configurations to suit different application needs.
  • Security: The P1010NSE5HFB is equipped with advanced security features, including a secure boot, encryption engines for IPsec and SSL, and a random number generator, providing robust security for sensitive data and communications.
  • Low Power Consumption: Designed for power-sensitive applications, this processor maintains a low thermal design power (TDP), which is crucial for embedded systems where energy efficiency is paramount.
  • Package: The processor is available in a 689-pin TE-PBGA package, which ensures a compact footprint and ease of integration into various system designs.

Applications:

The P1010NSE5HFB is ideally suited for a range of applications, including but not limited to, networking equipment (such as gateways and routers), industrial control systems, automotive infotainment, and energy-efficient computing platforms. Its robust security features also make it a preferred choice for applications where data protection is critical.

Conclusion:

With its combination of performance, connectivity, and security, the P1010NSE5HFB from NXP stands out as a versatile and reliable processor for embedded systems. Whether for industrial, automotive, or network infrastructure, the P1010NSE5HFB delivers the necessary capabilities to support the complex demands of modern embedded applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.2000 $91.2000
2+ $88.3500 $176.7000
3+ $85.5000 $256.5000
4+ $82.6500 $330.6000
5+ $74.1000 $370.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess