The MT8888CSR is a monolithic DTMF Transceiver with integrated µP interface, manufactured by Zarlink Semiconductor. It's designed for applications requiring DTMF (Dual-Tone Multi-Frequency) signal generation and detection, typically used in telecommunications equipment.
Applications
- Telephone Systems: DTMF encoding and decoding in PBX and central office telephone systems.
- Voice Mail Systems: DTMF detection for user input in voicemail applications.
- Interactive Voice Response (IVR) Systems: DTMF signal processing for IVR systems.
- Remote Control Systems: DTMF-based remote control applications.
- Telecommunications Test Equipment: DTMF signal generation and analysis in test and measurement equipment.
Features
- DTMF Generation and Detection: Integrated DTMF encoder and decoder.
- Microprocessor Interface: Easy integration with microcontrollers and microprocessors.
- Low Power Consumption: Designed for power-sensitive applications.
- Adjustable Tone Amplitude: Allows for adjusting the transmit signal level.
- Call Progress Tone Detection: Detects call progress tones like dial tone, busy tone, and ringback tone.
Benefits
- Simplified System Design: Integrates all DTMF functions into a single chip.
- Reduced Component Count: Reduces the number of external components required.
- Lower Power Consumption: Extends battery life in portable applications.
- Improved System Performance: Provides accurate and reliable DTMF signal processing.
Additional Details
The MT8888CSR requires an external crystal or clock source for operation. The microprocessor interface allows for easy control and configuration of the device. The part typically supports multiple DTMF standards and provides configurable parameters for tone amplitude and frequency. Detailed timing diagrams and interface specifications are available in the product datasheet.