EN
  • EN
  • DE

USB5537B-6070AKZETR

Part No USB5537B-6070AKZETR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 72VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Package 72-VFQFN Exposed Pad
Case / Package 72-QFN (10x10)
Family Name USB5537
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938364-USB5537B-6070AKZETR
Ultra Librarian 3D Model Ultra Librarian USB5537B-6070AKZETR CAD Model

Description

USB5537B-6070AKZETR - High-Speed USB Hub Controller

The USB5537B-6070AKZETR is a state-of-the-art USB 3.0 Hub controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to offer a perfect blend of power, performance, and flexibility for a wide range of USB applications.

Featuring a 7-port configuration, the USB5537B-6070AKZETR is ideal for high-performance data transfer applications. It supports SuperSpeed (5 Gbps), Hi-Speed (480 Mbps), Full-Speed (12 Mbps), and Low-Speed (1.5 Mbps) traffic, ensuring compatibility with various USB devices. The controller is optimized for motherboard applications in desktop PCs, docking stations, monitors, and standalone embedded systems.

With its integrated 2-to-1 multiplexer, the USB5537B-6070AKZETR provides flexible upstream port connectivity, allowing direct connection to a USB 3.0 host or a USB 2.0 host. This versatility ensures that the product can be used in a variety of legacy and modern systems without compatibility issues.

The device is equipped with Microchip's proprietary MultiTRAK™ technology, which delivers industry-leading data throughput in mixed-speed USB environments. This feature is crucial for applications that require simultaneous operation of multiple USB devices, ensuring minimal performance bottlenecks.

For ease of integration, the USB5537B-6070AKZETR supports the USB Battery Charging Specification, Rev. 1.2, which allows for increased charging current to fast-charge capable devices. Additionally, it features configurable port power management, including port power switching and over-current detection, providing enhanced control over connected devices.

The USB5537B-6070AKZETR comes in a 64-pin QFN package and is available in tape and reel packaging, making it suitable for automated assembly processes. With its industrial temperature range support, the device is reliable in various environmental conditions, ensuring uninterrupted performance across different applications.

In summary, the USB5537B-6070AKZETR from Microchip Technology is a robust and versatile USB 3.0 hub controller that offers superior performance for a multitude of USB connectivity needs. Its advanced features and flexible design make it an ideal solution for developers looking to enhance the USB capabilities of their products.

You May Also Be Interested in

Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,794 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess