EN
  • EN
  • DE

NX3DV2567GU,115

Part No NX3DV2567GU,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC ANLG SWITCH 4PDT 16XQFN / Networking Switch IC 1 Channel 16-XQFN (1.8x2.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr NXP USA Inc.
Package Tape & Reel
Applications Networking
Switch Circuit 4PDT
Number of Channels 1
On-State Resistance (Max) 700mOhm
Voltage - Supply, Single (V+) 1.4V ~ 4.3V
-3db Bandwidth 160MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-XFQFN
Supplier Device Package 16-XQFN (1.8x2.6)
Base Product Number NX3DV2567
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 954-NX3DV2567GU115,568-5206-6,2156-NX3DV2567GU,115,NXPNXPNX3DV2567GU,115,568-5206-2,935293585115,568-5206-1
Standard Package 4,000
Win Source Part Number 1083004-NX3DV2567GU,115
Ultra Librarian 3D Model Ultra Librarian NX3DV2567GU,115 CAD Model

Description

Introducing the NX3DV2567GU,115 by NXP Semiconductors

The NX3DV2567GU,115 is a state-of-the-art dual SPDT (single pole double throw) switch designed by NXP Semiconductors, a leader in the technology space renowned for their innovative and reliable products. This high-performance switch is specifically engineered for the routing of high-speed differential signals, making it an ideal component for a multitude of applications, including mobile phones, PDAs, notebooks, and other portable electronic devices.

Key Features

  • High-Speed Signal Switching: The NX3DV2567GU,115 supports signal switching for high-speed data lines, with bandwidth capabilities that accommodate the latest standards in data communication.
  • Low Power Consumption: Designed for power-sensitive applications, this switch operates with minimal power consumption, thereby extending the battery life of portable devices.
  • Wide Voltage Range: The device can function over a wide range of supply voltages, from 1.4V to 4.3V, providing flexibility in various system designs.
  • ESD Protection: It includes robust Electrostatic Discharge (ESD) protection, safeguarding the device against static damage and enhancing its durability and longevity.
  • Compact Packaging: The NX3DV2567GU,115 comes in a compact and leadless DHVQFN16 package, which is perfect for space-constrained applications.

Advanced Technology for Enhanced Performance

The NX3DV2567GU,115 utilizes NXP's advanced technology to ensure signal integrity, providing low crosstalk and high bandwidth necessary for maintaining the integrity of high-speed signals. The switch's design also ensures that it has low ON resistance, which helps in reducing insertion loss and improving output signal quality.

Easy Integration and Versatility

With its simple logic control interface, the NX3DV2567GU,115 can be easily integrated into various circuit designs. The switch's dual-channel configuration allows for the simultaneous switching of two differential pairs, or it can be used to switch between two high-speed signals, adding to its versatility.

Reliability and Quality Assurance

NXP Semiconductors is committed to delivering high-quality products. The NX3DV2567GU,115 is manufactured with stringent quality control measures, ensuring reliable performance and consistency for each component.

In summary, the NX3DV2567GU,115 from NXP Semiconductors is an exceptional choice for designers looking to incorporate a high-speed signal switch with low power consumption, wide voltage range, and compact packaging into their electronic devices.

You May Also Be Interested in

NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0151 $50.7550
125+ $0.8329 $104.1125
190+ $0.8069 $153.3110
260+ $0.7808 $203.0080
335+ $0.7548 $252.8580
445+ $0.6767 $301.1315
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,385 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess