EN
  • EN
  • DE

SN74AUP1G98YFPR

Part No SN74AUP1G98YFPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE MULT-FUNC CONFIG 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number 74AUP1G98
Other Names 296-27494-1,296-27494-2,-SN74AUP1G98YFPRR,-296-27494-1,296-27494-6,TEXTISSN74AUP1G98YFPR,2156-SN74AUP1G98YFPR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258240-SN74AUP1G98YFPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G98YFPR CAD Model

Description

Product Overview: SN74AUP1G98YFPR by Texas Instruments

The SN74AUP1G98YFPR is a versatile, low-power configurable multiple-function gate from Texas Instruments, designed to meet a wide range of design requirements. This innovative component is part of the advanced ultra-low power (AUP) family, offering the system designer a solution that combines flexibility with high performance in a compact package.

Key Features

  • Low Power Consumption: The SN74AUP1G98YFPR operates with a very low static power consumption (ICC) and has a low dynamic power consumption (CPD). This makes it ideal for battery-powered and power-sensitive applications.
  • Configurable Functionality: This device can be configured to perform one of eight different logic functions, providing a single gate that can be used in multiple applications or design iterations.
  • High-Speed Operation: Despite its low power usage, the SN74AUP1G98YFPR does not compromise on speed, offering high-speed performance that is suitable for a variety of high-performance applications.
  • Wide Operating Voltage Range: It supports a wide operating voltage range from 0.8V to 3.6V, which allows for use in systems with different supply voltages.
  • ESD Protection: The device includes on-chip ESD protection circuits to prevent damage from electrostatic discharges during handling and operation.
  • Compact Packaging: Offered in a small-footprint DSBGA package, the SN74AUP1G98YFPR saves valuable board space, making it suitable for space-constrained applications.

Applications

The configurability and low-power characteristics of the SN74AUP1G98YFPR make it an excellent choice for a wide range of applications, including:

  • Portable and battery-powered devices
  • Smartphones and wearable technology
  • Energy-efficient and green electronics
  • Embedded systems
  • Logic level translation

Product Reliability and Support

Texas Instruments is renowned for its commitment to product quality and reliability. The SN74AUP1G98YFPR is no exception, and it is backed by TI's rigorous testing and support infrastructure. Designers can rely on this component to deliver consistent performance and longevity in their electronic designs.

Overall, the SN74AUP1G98YFPR from Texas Instruments stands out as a highly functional and reliable choice for designers who need a flexible logic solution that conserves power without sacrificing performance.

You May Also Be Interested in

Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess