EN
  • EN
  • DE

NCX2202GW,125

Part No NCX2202GW,125
Manufacturer NXP / Nexperia
Catalog Linear - Comparators
Description IC COMPARATOR LOW VOLTAGE 5TSSOP / Comparator General Purpose Rail-to-Rail 5-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Not For New Designs
Type General Purpose
Number of Elements 1
Output Type Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.3V ~ 5.5V
Voltage - Input Offset (Max) 30mV @ 5.5V
Current - Input Bias (Max) 1pA
Current - Quiescent (Max) 6µA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 0.8µs
Hysteresis 20mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 5-TSSOP, SC-70-5, SOT-353
Mounting SMD (SMT)
Supplier Device Package 5-TSSOP
Base Product Number NCX2202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-12365,935296527125,568-12365-1,568-12365-6,NXPNXPNCX2202GW,125,2156-NCX2202GW,125,NCX2202GW,125-ND,568-12365-2
Standard Package 3,000
Win Source Part Number 1081882-NCX2202GW,125
Ultra Librarian 3D Model Ultra Librarian NCX2202GW,125 CAD Model

Description

The NCX2202GW,125 is a high-performance, precision dual non-inverting buffer designed and manufactured by NXP Semiconductors. This integrated circuit is engineered to provide a combination of low power consumption and high-speed operation, making it an ideal choice for a wide range of applications, including signal conditioning, voltage level translation, and driving heavy loads.

Key Features

  • High-Speed Operation: The NCX2202GW,125 operates at a fast speed, ensuring quick response times for critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, this buffer minimizes power draw, making it suitable for battery-operated devices.
  • Dual Non-Inverting Channels: With two non-inverting buffers in a single package, it offers design flexibility and space-saving advantages.
  • Wide Supply Voltage Range: It supports a broad range of supply voltages, accommodating various logic level requirements.
  • High Output Drive Capability: Capable of driving heavy loads, this buffer can be used in applications that require a strong output signal.

Applications

The versatile nature of the NCX2202GW,125 makes it suitable for multiple applications, including:

  • Signal buffering and amplification
  • Logic level translation for multi-voltage systems
  • Driving capacitive loads
  • Clock distribution
  • Portable and battery-powered electronics

Technical Specifications

Parameter Value
Package TSSOP-8
Temperature Range -40°C to +125°C
Supply Voltage 1.65V to 5.5V
Output Current High drive capability

With its robust design and reliable performance, the NCX2202GW,125 from NXP is a strategic choice for designers looking to optimize their electronic systems. Its small form factor, combined with its operational efficiency, makes it a go-to component for modern electronic designs requiring high-quality signal buffering solutions.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5735 $51.6150
215+ $0.4706 $101.1790
330+ $0.4559 $150.4470
455+ $0.4412 $200.7460
590+ $0.4265 $251.6350
785+ $0.3824 $300.1840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess