EN
  • EN
  • DE

SGNMNC3253

Part No SGNMNC3253
Manufacturer Sprague-Goodman
Catalog Trimmers, Variable Capacitors
Description CAP TRIM 5-25PF 3000V CHAS MNT / 5 ~ 25pF Trimmer Capacitor 3000 V Chassis Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Trimmers, Variable Capacitors
Mfr Sprague-Goodman
Series SGNM-Series 3
Package Bulk
Product Status Obsolete
Capacitance Range 5 ~ 25pF
Voltage - Rated 3000 V
Dielectric Material Ceramic
Q @ Freq 1200 @ 25MHz
Size / Dimension 0.710" Dia (18.03mm)
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Chassis Mount
Features Non-Magnetic, Sealed
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.30.0090
Win Source Part Number 489197-SGNMNC3253
Ultra Librarian 3D Model Ultra Librarian SGNMNC3253 CAD Model

Description

The Sprague-Goodman SGNMNC3253 is a variable capacitor designed for use in electronic circuits.

  • Manufacturer: Sprague-Goodman
  • Product Name: SGNMNC3253
  • Series: SGNM-Series 3
  • Capacitance Range: 5 to 25 pF
  • Package: Bulk
  • Standard Package: 1 piece
  • Features: Non-Magnetic, Sealed
  • Diameter: 0.710"
  • Voltage Rating: 3000 V
  • Q Value: 1200 @ 25 MHz
  • Dielectric Material: Ceramic
  • Mounting: Chassis Mount
  • Temperature Range: -55°C to 125°C
  • ECCN: EAR99
  • MSL: 1
  • HTSUS Code: 8532.30.0090

You May Also Be Interested in

Knowles Johanson Manufacturing
CAP TRIMMER SMD
Lowest to $37.8790
Murata Electronics North America
CAP TRIMMER 5-20PF 100V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIM 100-200PF 50V SMD
Lowest to $1.6008
P5M
Knowles Voltronics
CAP TRIMMER 0.6-4.5PF 500V
Lowest to $0.1178
Sprague-Goodman
CAP TRIM 5-25PF 3000V CHAS MNT / 5 ~ 25pF Trimmer Capacitor 3000 V Chassis Mount
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-3PF 125V SMD / 1.5 ~ 3pF Trimmer Capacitor 125 V Top Surface Mount
Lowest to $3.3303
Murata Electronics North America
CAP TRIMMER 0.65-2.5PF 25V SMD
Lowest to $1.1769
Knowles Johanson Manufacturing
CAP TRIMMER 0.5-2.5PF 250V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 0.4-1.5PF 250V SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess