EN
  • EN
  • DE

M28W160BT-100GB6T

Part No M28W160BT-100GB6T
Manufacturer STMicroelectronics
Catalog Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 100 ns
Data Bus Width 16 b
Interface Parallel
Max Supply Voltage 3.6 V
Memory Size 2 MB
Memory Type FLASH, NOR
Min Supply Voltage 2.7 V
Number of Pins 46
RoHS Non-Compliant
Win Source Part Number 1073563-M28W160BT-100GB6T
Categories Flash
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28W160BT-100GB6T CAD Model

Description

The M28W160BT-100GB6T is a high-performance, 16-Mbit (1M x 16, Boot Block) flash memory module designed by STMicroelectronics, a leader in the semiconductor industry. This product is tailored for a wide array of applications that require reliable and fast non-volatile memory storage. With its boot block architecture, it is particularly suited for applications that need a secure area for critical code such as boot loaders or firmware.

Operating at a speed of 100ns, the M28W160BT-100GB6T offers quick access times, making it an ideal choice for performance-intensive applications. This flash memory is organized as 1M words of 16 bits each, arranged in a symmetrical block structure. This includes 32 blocks of 64K words each, with the first and last blocks (top or bottom location) designed as boot blocks for safe storage of system code.

The device operates on a single 3V to 3.6V power supply, which is typical for embedded applications, ensuring low power consumption and a reduced overall system cost. It also supports a wide temperature range, making it suitable for use in harsh environments and demanding industrial applications.

The M28W160BT-100GB6T incorporates several advanced features for program and erase operations. The programming of the memory can be performed either in the standard or in the accelerated mode, while the chip erase function allows the user to erase the entire chip in one go, thus simplifying the erasure process and saving time. Additionally, the device supports a hardware reset pin (RESET#) which provides a hardware method of resetting the internal state machine to the read mode.

To ensure data integrity, the M28W160BT-100GB6T comes with a range of security features. These include a 64-bit unique device number for protection against software piracy and a common flash interface (CFI) for extended device algorithm compatibility. It is also compliant with JEDEC standards, which guarantees compatibility with common flash memory interfaces and simplifies integration into embedded systems.

With its robust design, advanced features, and STMicroelectronics' reputation for reliability, the M28W160BT-100GB6T is a smart choice for developers and manufacturers seeking high-quality, enduring flash memory solutions.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess