EN
  • EN
  • DE

MWCT1013VLHST

Part No MWCT1013VLHST
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description 32BIT256K FLASHSTR CTM / General Purpose PMIC 64-LQFP (10x10)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Package Tray
Product Status Obsolete
Applications General Purpose
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MWCT1013
Standard Package 160 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 886569-MWCT1013VLHST
Ultra Librarian 3D Model Ultra Librarian MWCT1013VLHST CAD Model

Description

Introducing the NXP MWCT1013VLHST Wireless Charging Controller

The NXP MWCT1013VLHST is a state-of-the-art wireless charging controller designed to bring a new level of convenience and efficiency to the charging of your portable devices. This highly integrated circuit is part of NXP's wireless charging solutions that aim to simplify the user experience while pushing the boundaries of wireless power transfer technology.

Key Features

  • Qi-Compliant: The MWCT1013VLHST is fully compliant with the Wireless Power Consortium's Qi standard, ensuring compatibility with a wide range of devices and chargers.
  • Multi-Coil Support: It supports multi-coil configurations, providing greater freedom in positioning devices on the charging pad.
  • High Efficiency: Designed for high efficiency, the controller ensures minimal energy loss during the power transfer process, making it an eco-friendly choice.
  • Foreign Object Detection: Safety is paramount, and the MWCT1013VLHST includes foreign object detection (FOD) to prevent heating of metal objects that could lead to potential hazards.
  • Flexible Power Control: It offers flexible power control with adjustable voltage and current settings to accommodate various power profiles.
  • Integrated MCU: The controller features an integrated microcontroller unit (MCU) that allows for smart management of the charging process and communication with the powered device.

Applications

The NXP MWCT1013VLHST is suitable for a broad range of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable devices like smartwatches and fitness trackers
  • Portable medical devices
  • Personal care appliances
  • Handheld industrial devices

Advanced Integration for Modern Devices

NXP's MWCT1013VLHST wireless charging controller is engineered to meet the demands of modern electronics. Its advanced integration capabilities make it an ideal solution for manufacturers looking to incorporate wireless charging into their next-generation devices. With its robust feature set and compliance with the Qi standard, it ensures a reliable and user-friendly charging experience for end-users.

Whether you are a device manufacturer or a consumer in search of the latest in wireless charging technology, the NXP MWCT1013VLHST offers the performance, safety, and compatibility needed for today's mobile and portable electronics.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess