EN
  • EN
  • DE

MW4IC2020MBR1

Part No MW4IC2020MBR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC PWR AMP RF 26V 20W TO-272-16 / RF Amp Module Single Power Amp 2.4GHz 28V 17-Pin TO-272 W T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Frequency 1.6GHz ~ 2.4GHz
Gain 29dB
RF Type Cellular, GSM, EDGE, CDMA
Operating Supply Voltage 26V
Operating Supply Current 80mA
Package TO-272-16 Variant, Flat Leads
Manufacturer Package TO-272 WB-16
Win Source Part Number 790294-MW4IC2020MBR1
Popularity Medium
Supply and Demand Status Limited
Family Name MW4IC2020
Introduction Date June 19, 2003
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MW4IC2020MBR1 CAD Model

Description

The NXP MW4IC2020MBR1 is a robust RF power transistor designed for a range of high-frequency applications. This advanced component is part of NXP's wide portfolio of radio frequency (RF) solutions that cater to the needs of various communication systems, including cellular base stations, radio and TV broadcasting, and professional mobile radio.

Key Features

  • Frequency Range: The MW4IC2020MBR1 operates effectively within the 1.8 GHz to 2.0 GHz frequency range, making it an ideal choice for systems that require consistent performance in this spectrum.
  • Output Power: With a high output power of 20 W, this RF power transistor can handle significant energy levels, contributing to the efficiency and reliability of the systems it is integrated into.
  • Efficiency: It offers a superior efficiency rate, which is a critical factor for systems that need to maintain optimal performance while minimizing energy consumption and heat dissipation.
  • Durability: Constructed with NXP's advanced LDMOS technology, the MW4IC2020MBR1 is designed to withstand harsh conditions and provide a long operational lifespan.
  • Thermal Performance: The excellent thermal characteristics ensure stability and performance even under high-temperature environments, which is crucial for maintaining system integrity and preventing downtime.
  • Package: Encased in a compact NI-780S-4 package, the transistor is designed for easy integration into a wide array of circuit designs without requiring excessive space.

Applications

The MW4IC2020MBR1 is engineered to meet the stringent requirements of multiple RF applications. It is commonly used in the following:

  • Telecommunication infrastructure, particularly in cellular base station amplifiers for GSM, CDMA, and LTE networks.
  • Professional mobile radio systems that demand reliable and consistent RF power for effective communication.
  • Broadcasting equipment for both radio and television, where signal integrity and strength are paramount.
  • Industrial, scientific, and medical (ISM) applications that utilize the 1.8 to 2.0 GHz frequency bands.

Overall, the NXP MW4IC2020MBR1 is a testament to NXP's commitment to providing high-quality, reliable RF components that drive the performance and efficiency of modern communication technologies.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess