Products specifications

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Frequency 5MHz ~ 1GHz
P1dB 18dBm
Gain 12dB
Noise Figure 3.2dB
RF Type CATV
Voltage - Supply 5V ~ 8V
Current - Supply 70mA
Test Frequency 1GHz
Mounting SMD (SMT)
Package / Case TO-243AA
Supplier Device Package SOT-89-3
Base Product Number BGA3012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 935295451115,BGA3012,115-ND,568-10188-1,568-10188-2,568-10188-6
Standard Package 1,000
Win Source Part Number 1157634-BGA3012,115
Ultra Librarian 3D Model Ultra Librarian BGA3012,115 CAD Model

Description

The BGA3012,115 is a high-performance, Silicon Germanium Carbon (SiGe:C) MMIC amplifier designed and manufactured by NXP Semiconductors. This versatile amplifier is engineered to deliver exceptional performance across a wide range of applications, making it an ideal choice for designers looking to enhance their RF and microwave circuits.

Key Features

  • Frequency Range: The BGA3012,115 operates over a broad frequency range, making it suitable for various applications in the RF spectrum.
  • Gain: It offers a high gain, which is essential for signal amplification in RF circuits.
  • Linearity: The device provides excellent linearity, which is crucial for maintaining signal integrity in communication systems.
  • Noise Figure: With a low noise figure, the BGA3012,115 ensures minimal signal distortion and better overall system sensitivity.
  • Power Efficiency: The amplifier is designed for power efficiency, which helps in reducing the overall power consumption of the system it is integrated into.

Applications

The BGA3012,115 is suitable for a variety of applications, including:

  • Wireless communication systems
  • Satellite communication equipment
  • Test and measurement instruments
  • RFID readers
  • Global Positioning Systems (GPS)

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BGA3012,115 is no exception. It is built to meet high industry standards, ensuring long-term reliability and performance in even the most demanding environments.

Product Specifications

Parameter Value Product Type MMIC Amplifier Technology SiGe:C Operating Frequency Broadband Gain High Noise Figure Low Package SOT-89

With its robust design and superior performance, the BGA3012,115 from NXP Semiconductors stands out as a premier choice for amplifying RF signals in a multitude of electronic applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC WLAN POWER AMP 16QFN / RF Amplifier IC
Need more? Email Us
ECAD model for SE5003L1-R1
Skyworks Solutions Inc.
IC AMP LTE 1.8GHZ-1.9GHZ 16MCM
Lowest to $14.4529
ECAD model for SKY66391-12
Broadcom Limited
6 - 20 GHz Amplifier | IC RF AMP 6GHZ-20GHZ MODULE
Lowest to $293.0527
ECAD model for AMMC-5618-W50
Nisshinbo Micro Devices Inc.
IC AMP GALIL 1.575/1.602GHZ MOD
Lowest to $0.8290
ECAD model for NJG1159PHH-TE1
STMicroelectronics
IC AMP GPS LOW NOISE SOT-666
Lowest to $0.4760
ECAD model for SMA661ASTR
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65141-31
Renesas Electronics America
IC AMP PCS 100MHZ-1.9GHZ 6SUPER / RF Amplifier IC PCS, DCS 100MHz ~ 1.9GHz 6-SuperMiniMold
Lowest to $1.4631
ECAD model for UPC8128TB-E3-A
Skyworks Solutions Inc.
3X3 WCDMA BAND 1 PAM / RF Amplifier IC
Need more? Email Us
ECAD model for SKY77182-14
Skyworks Solutions Inc.
IC RF AMP WLAN 2.4GHZ 16QFN / RF Amplifier IC
Lowest to $1.1433
ECAD model for SKY65006-348LF

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention