EN
  • EN
  • DE

P60D024MX34/9B950J

Part No P60D024MX34/9B950J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR PLLCC8 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number P60D024
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346346-P60D024MX34/9B950J
Ultra Librarian 3D Model Ultra Librarian P60D024MX34/9B950J CAD Model

Description

The P60D024MX34/9B950J is a state-of-the-art semiconductor product from NXP Semiconductors, a leading technology company known for its innovative solutions in the electronics space. This product is designed to cater to the demanding needs of modern electronic applications, offering both performance and reliability.

Key Features

  • High Performance: The P60D024MX34/9B950J is built to deliver exceptional performance, making it suitable for high-speed computing tasks and data processing applications.
  • Energy Efficient: With energy efficiency in mind, this product ensures that power consumption is kept to a minimum, reducing the overall carbon footprint and operational costs.
  • Durability: Manufactured with robust materials, the P60D024MX34/9B950J can withstand harsh conditions, ensuring a long lifespan and consistent performance.
  • Compact Design: The compact form factor of this semiconductor allows for easy integration into various electronic devices without compromising on space.

Applications

The versatility of the P60D024MX34/9B950J makes it an ideal choice for a wide range of applications. These include, but are not limited to:

  • Advanced computing systems
  • High-speed data processing units
  • Energy-sensitive applications requiring low power consumption
  • Electronic devices where space is at a premium

Technical Specifications

The P60D024MX34/9B950J comes with a comprehensive set of technical specifications that ensure its suitability for a variety of complex electronic tasks. Users are advised to consult the detailed datasheet for in-depth technical information and to ensure compatibility with their specific applications.

About NXP Semiconductors

NXP Semiconductors is a global leader in the semiconductor industry, providing innovative solutions that enable secure connections for a smarter world. With a focus on connected cars, cybersecurity, portable & wearable devices, and the Internet of Things (IoT), NXP is committed to driving innovation in the high-performance mixed-signal arena.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess