EN
  • EN
  • DE

VEMD5510C

Part No VEMD5510C
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE 440 TO 700 NM / Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photodiodes
Mfr Vishay Semiconductor Opto Division
Package Tape & Reel
Wavelength 550nm
Spectral Range 440nm ~ 700nm
Diode Type PIN
Response Time 70ns
Current - Dark (Typ) 200pA
Active Area 7.5mm²
Viewing Angle 130°
Temperature Range - Operating -40°C ~ 100°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead Exposed Pad
Base Product Number VEMD5510
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Other Names VEMD5510CTR,VEMD5510CCT,VEMD5510CDKR
Standard Package 1,000
Win Source Part Number 1005585-VEMD5510C
Ultra Librarian 3D Model Ultra Librarian VEMD5510C CAD Model

Description

The VEMD5510C is an optical sensor photodiode manufactured by Vishay Semiconductor Opto Division.

  • Win Source Part Number: 1005585-VEMD5510C
  • Category: Sensors, Transducers
  • Package: tape and reel
  • Response Time: 70ns
  • Standard Package: 1,000
  • Mounting: SMD (SMT)
  • Diode Type: PIN
  • Viewing Angle: 130°
  • Wavelength: 550nm
  • Spectral Range: 440nm ~ 700nm
  • Dark Current: 200pA (typ)
  • Active Area: 7.5mm²
  • Package/Case: 4-SMD, No Lead Exposed Pad
  • Operating Temperature: -40°C ~ 100°C
  • MSL Level: 4 (72 Hours)
  • HTSUS: 8541.49.1050

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
LITE-ON Technology
SENSOR PHOTODIODE 875NM 2SMD
Need more? Email Us
LITE-ON Technology
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
Opto Diode Corp
PBSE 2-STAGE COOLED IR DETECTOR / Photodiode 4300nm ~ 4500nm TO-8 Style, 6 Leads
Need more? Email Us
LITE-ON Technology
SENSOR PHOTODIODE 940NM 1206
Need more? Email Us
Sharp Microelectronics
High Speed Photodiode
Lowest to $1.0009
ON Semiconductor
SENSOR PHOTODIODE 420NM 4SMD
Lowest to $86.1068
Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4824

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8984 $116.7920
200+ $0.8703 $174.0600
275+ $0.8422 $231.6050
355+ $0.8142 $289.0410
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess