EN
  • EN
  • DE

PFXPS7140D4T1

Part No PFXPS7140D4T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description PRESSURE SATELLITE, 40-140 KPA, / Pressure Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Applications Board Mount
Base Product Number PFXPS7
Standard Package 200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346483-PFXPS7140D4T1
Ultra Librarian 3D Model Ultra Librarian PFXPS7140D4T1 CAD Model

Description

Product Overview: NXP PFXPS7140D4T1

The NXP PFXPS7140D4T1 represents a high-performance, precision-engineered product designed to cater to a wide array of applications in the automotive and industrial sectors. This product is a testament to NXP's commitment to providing innovative solutions that enhance the efficiency and reliability of electronic systems.

Key Features

  • High Accuracy: The PFXPS7140D4T1 is built to deliver precise measurements, ensuring optimal performance in critical applications where accuracy is paramount.
  • Durability: With robust construction, this product is designed to withstand harsh environments, making it suitable for use in automotive and industrial settings where reliability is crucial.
  • Integration: The device is engineered for seamless integration into various electronic systems, providing a versatile solution that can be adapted to meet specific application requirements.

Applications

The versatile nature of the PFXPS7140D4T1 allows it to be employed in a multitude of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Data acquisition systems
  • Sensor interfaces

Technical Specifications

Parameter Value
Operating Temperature -40°C to +125°C
Supply Voltage 4.5V to 5.5V
Package SOT-223
Mounting Type Surface Mount

Quality and Reliability

Ensuring the highest standards of quality, the PFXPS7140D4T1 is manufactured in state-of-the-art facilities, adhering to stringent quality control measures. Reliability is a hallmark of NXP products, and this device is no exception, providing dependable performance over its operational lifespan.

For more detailed information, technical documentation, and support resources, customers are encouraged to visit the official NXP website or contact their local NXP sales office.

You May Also Be Interested in

Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Sensirion AG
SENSOR PRESSURE DIFF / Pressure Sensor ±0.018PSI (± 0.125kPa) Differential Male - 0.2" (5.2mm) Tube, Dual 16 b Module
Lowest to $20.3732
Honeywell
SENSOR 150PSID .2585V 4SIP / Pressure Sensor ±150PSI (±1034.21kPa) Differential 0 mV ~ 258.5 mV (5V) 4-SIP Module
Lowest to $66.7900
Honeywell
SENSOR 100PSIG 4.5V 8SMD / Pressure Sensor 100PSI (689.48kPa) Vented Gauge 0.5 V ~ 4.5 V 8-SMD, J-Lead
Need more? Email Us
Honeywell
SENSOR PRESSURE DIFF 5" H2O 4SIP / Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.08" (2.03mm) Tube, Dual 0 mV ~ 22.5 mV (4.5V) 4-SIP Module
Need more? Email Us
Amphenol
SENSOR 5PSID 0.12" 14BIT 14SOIC / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports
Need more? Email Us
Honeywell
SENSOR PRESS DIFF 10" H2O 4SIP / Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.19" (4.83mm) Tube, Dual 0 mV ~ 20 mV (12V) 4-SIP Module
Lowest to $39.1695
Panasonic
PRESSURE SENSOR / Pressure Sensor 14.23PSI (98.1kPa) Vented Gauge Male - 0.1" (2.5mm) Tube 0 mV ~ 65 mV 6-SMD Module
Lowest to $22.7893
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $7.2762

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess