Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 1000V
Id - Continuous Drain Current 12A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.05Ohm at 6A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 170nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 4000pF at 25V
Power Dissipation (Maximum) 300W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247 (IXTH)
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1191249-IXTH12N100
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IXTH12N100 CAD Model

Description

The IXYS IXTH12N100 is an N-channel MOSFET transistor with a TO-247-3 package.

  • Vds Drain-Source Breakdown Voltage: 1000V
  • Continuous Drain Current: 12A
  • Rds On (Maximum) @ Id, Vgs: 1.05Ohm @ 6A, 10V
  • Gate Source Voltage(th) (Maximum) @ Id: 4.5V @ 250μA
  • Gate Charge (Qg) (Maximum) @ Vgs: 170nC @ 10V
  • Gate Source Voltage (Maximum): ±20V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 4000pF @ 25V
  • Package: TO-247
  • Drive Voltage (Max Rds On, Min Rds On): 10V
  • Manufacturer Pack Quantity: 30
  • Maximum Power Dissipation: 300W
  • Operating Temperature: -55°C to 150°C

You May Also Be Interested in

ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 6.2A TO-220
Lowest to $0.3258
ECAD model for FQP6N60
Vishay
Power MOSFET(Vdss=400V, Rds(on)=3.6ohm, Id=1.7A) | MOSFET N-CH 400V 1.7A I-PAK
Lowest to $1.4832
ECAD model for IRFU310
Vishay
HEXFET POWER MOSFET | MOSFET P-CH 200V 2A TO220FP
Lowest to $2.0051
ECAD model for IRFI9610G
Infineon Technologies
SIPMOS Power-Transistor | MOSFET P-CH 60V 30A TO-252
Lowest to $1.1676
ECAD model for SPD30P06P
ON Semiconductor
500V N-Channel MOSFET | MOSFET N-CH 500V 16A TO-3P
Lowest to $6.2016
ECAD model for FQA16N50
IXYS
PowerMOS transistors Avalanche energy rated | MOSFET N-CH 500V 20A TO-247AD
Lowest to $0.8163
ECAD model for IRFP460
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 25V 57A IPAK
Need more? Email Us
ECAD model for IRLU8259PBF
STMicroelectronics
High avalanche ruggedness | MOSFET N-CH 40V 180A H2PAK-2
Lowest to $7.3741
ECAD model for STH360N4F6-2
Vishay
Power MOSFET(Vdss=60V, Rds(on)=0.20ohm, Id=2.7A) | MOSFET N-CH 60V 2.7A SOT223
Lowest to $0.4642
ECAD model for IRFL014

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2599 $67.7970
70+ $1.8537 $129.7590
110+ $1.7968 $197.6480
150+ $1.7386 $260.7900
195+ $1.6803 $327.6585
260+ $1.5071 $391.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,300 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention