Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 22A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 270mOhm at 11A, 10V
Gate Source Voltage(th) (Maximum) at Id 5.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 50nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 2630pF at 25V
Power Dissipation (Maximum) 350W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247 (IXTH)
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1191251-IXTH22N50P
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXTH22N50P CAD Model

Description

The IXYS MOSFET is a N-Channel transistor designed for use in Discrete Semiconductor Products.

  • Drive Voltage: 10V
  • Drain-Source Breakdown Voltage: 500V
  • Continuous Drain Current: 22A
  • Maximum Rds On: 270mOhm @ 11A, 10V
  • Gate Source Voltage(th) (Maximum) @ Id: 5.5V @ 250μA
  • Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 10V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 2630pF @ 25V
  • Power Dissipation (Maximum): 350W
  • Package: TO-247-3
  • Manufacturer Pack Quantity: 30
  • MSL Level: 1 (Unlimited)
  • Supply and Demand Status: limited.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for AOD4187
Alpha & Omega Semiconductor Inc.
650V,18A N-Channel MOSFET | MOSFET N-CH 650V 18A TO220F
Lowest to $1.3825
ECAD model for AOTF18N65
Vishay
HEXFET Power MOSFET | MOSFET N-CH 60V 30A TO-262
Need more? Email Us
ECAD model for IRLZ34L
Alpha & Omega Semiconductor Inc.
Lowest to $0.4398
ECAD model for AOD4114
IXYS
PolarHV HiPerFET Power MOSFET | MOSFET N-CH 500V 80A PLUS247
Lowest to $72.1565
ECAD model for IXFX80N50P
Alpha & Omega Semiconductor Inc.
null600V 53A α MOS Power Transistor | MOSFET N-CH
Lowest to $5.2552
ECAD model for AOK53S60
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 37A TO247
Lowest to $5.8647
ECAD model for FCH104N60
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.3672
ECAD model for MDD3400
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.4399
ECAD model for DMN3731U-13

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4935 $53.9740
10+ $11.0716 $110.7160
14+ $10.7256 $150.1584
20+ $10.3796 $207.5920
25+ $10.0336 $250.8400
34+ $8.9957 $305.8538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention