EN
  • EN
  • DE

MPX2200AP

Part No MPX2200AP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR ABS PRESS 29PSI MAX / Pressure Sensor 0kPa to 200kPa Absolute 4-Pin Case 344B-01 Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Series MPX2200
Pressure Type Absolute
Operating Pressure 29.01 PSI (200 kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Accuracy ±1%
Operating Supply Voltage 10 V ~ 16 V
Port Size Male - 0.19" (4.93mm) Tube
Port Style Barbed
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 116.03 PSI (800 kPa)
Operating Temperature Range -40°C ~ 125°C
Package 4-SIP Module
Win Source Part Number 789373-MPX2200AP
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Medical, Test & Measurement, Motor Drive & Control, Robotics, Metering
Family Name MPX2200A
Introduction Date January 01, 1992
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPX2200AP CAD Model

Description

MPX2200AP from NXP / Nexperia is a pressure sensor in the Pressure Sensors, Transducers category that is commonly considered for embedded sensing, industrial monitoring, HVAC control, medical instrumentation evaluation, and academic or prototype measurement systems. Engineers typically use devices in this class when they need analog pressure feedback that can be integrated into control, monitoring, or diagnostic circuits. Its value lies in enabling pressure-aware system behavior, helping designers translate physical pressure conditions into usable electrical signals for downstream processing. Because exact lifecycle information was not provided, the current lifecycle status for MPX2200AP should be treated as unknown until verified through official manufacturer sources or authorized distribution channels. RoHS compliance information is also not available in the provided data, so compliance should be confirmed through the latest datasheet, compliance certificate, or manufacturer statement before use in regulated products. For new designs, engineers should validate sourcing continuity, environmental documentation, and long-term availability early in the design cycle.

You May Also Be Interested in

Honeywell
SENSOR 15PSID 0.16" .155V 4SIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.16" (3.94mm) Tube, Dual 0 mV ~ 155 mV (5V) 4-SIP, Dual Ports, Same Side
Lowest to $67.5814
Honeywell
SENSOR PRESS DIFF 10" H2O 4SIP / Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.19" (4.83mm) Tube, Dual 0 mV ~ 20 mV (12V) 4-SIP Module
Lowest to $39.1695
Honeywell
BASIC PRESSURE SENSOR
Need more? Email Us
NXP / Nexperia
SENSOR 36.26PSID 4.9V / Pressure Sensor 36.26PSI (250kPa) Differential 0.2 V ~ 4.9 V 6-SIP Module
Need more? Email Us
Sensirion AG
SENSOR 0.22PSID 0.08" 16BIT 1SMD / Pressure Sensor ±0.22PSI (±1.5kPa) Differential Male - 0.08" (2.00mm) Tube, Dual 16 b 16-SMD Module
Lowest to $31.2484
Panasonic
PRESSURE SENSOR / Pressure Sensor 14.23PSI (98.1kPa) Vented Gauge Male - 0.1" (2.5mm) Tube 0 mV ~ 65 mV 6-SMD Module
Lowest to $22.7893
Honeywell
SENSOR PRESSURE DIFF 5" H2O 4SIP / Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.08" (2.03mm) Tube, Dual 0 mV ~ 22.5 mV (4.5V) 4-SIP Module
Need more? Email Us
Honeywell
SENSOR 500PSIG 0.18" 4.5V / Pressure Sensor 500PSI (3447.38kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $81.6042
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4777 $98.9554
3+ $40.5971 $121.7913
4+ $39.3284 $157.3136
6+ $38.0598 $228.3588
7+ $36.7911 $257.5377
10+ $32.9851 $329.8510
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess