EN
  • EN
  • DE

XCA111E

Part No XCA111E
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 409266-XCA111E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCA111E CAD Model

Description

The IXYS XCA111E is an enhanced version of the XCA111 gate driver, designed for demanding power electronics applications requiring high efficiency and reliability. It acts as an interface between control circuits and power semiconductors like MOSFETs and IGBTs. With improved performance characteristics and robust protection features, it's suited for various power conversion systems.

Applications

  • Server Power Supplies: Ensures efficient and reliable power delivery in server environments.
  • Telecom Power Systems: Used in rectifiers and converters for telecommunications equipment.
  • Industrial Motor Drives: Provides precise control and efficient switching in industrial motor control applications.
  • Electric Vehicle Chargers: Enables efficient charging of electric vehicle batteries.
  • Uninterruptible Power Supplies (UPS): Provides a reliable backup power source in critical applications.

Features

  • Optimized Gate Drive Strength: Tailored to efficiently drive a wide range of MOSFETs and IGBTs.
  • Low Propagation Delay: Minimizes switching losses and enhances overall efficiency.
  • Under-Voltage Lockout (UVLO) with Hysteresis: Prevents spurious switching and ensures stable operation.
  • Over-Current Protection (OCP) with Fault Reporting: Protects the driven power devices and provides diagnostic information.
  • Thermal Shutdown Protection: Prevents damage due to excessive temperature.

Benefits

  • Increased System Efficiency: Reduced switching losses contribute to higher overall efficiency.
  • Improved Reliability: Robust protection features ensure reliable operation in demanding environments.
  • Simplified Design: Reduces external component count, simplifying system design and reducing cost.
  • Enhanced Performance: Enables precise control and efficient switching of power semiconductors.
  • Diagnostic Capabilities: Fault reporting features facilitate troubleshooting and system maintenance.

The IXYS XCA111E offers an improved solution for driving power semiconductors, combining high efficiency, reliable protection, and simplified design. The optimized gate drive strength ensures efficient switching, while the low propagation delay minimizes power losses. The UVLO with hysteresis prevents unwanted switching during voltage fluctuations, and the OCP with fault reporting allows for quick identification and resolution of over-current conditions. These features, along with the thermal shutdown protection, ensure robust and reliable operation in demanding applications. The device's design makes it suitable for space-constrained environments, simplifying integration into various power electronics systems. The XCA111E enables efficient power conversion and control, making it a vital component in modern electronic systems, contributing to energy conservation and improved performance.

You May Also Be Interested in

Protek Devices
UNBUMPED FLIP CHIP ARRAY
Need more? Email Us
Vishay
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess