EN
  • EN
  • DE

PZU18DB2

Part No PZU18DB2
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 18V 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 18V
Tolerance ±2%
Maximum Power Dissipation 250mW
Impedance (Max) (Zzt) 20 Ohm
Current - Reverse Leakage @ Vr 50nA @ 13V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 5-TSSOP
Win Source Part Number 062273-PZU18DB2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU18DB2 CAD Model

Description

Introducing the NXP PZU18DB2 Zener Diode

The NXP PZU18DB2 is a high-quality Zener diode designed for providing a reliable voltage reference in a variety of electronic applications. This small-signal Zener diode offers a nominal Zener voltage of 18.8V, making it an ideal choice for voltage regulation tasks in your circuit designs.

Key Features

  • Zener Voltage: The PZU18DB2 has a precise Zener voltage of 18.8V, which is ideal for stabilizing voltage in sensitive electronic circuits.
  • Power Dissipation: With a total power dissipation of 300mW, this diode can handle moderate levels of power without compromising performance or reliability.
  • Package: Encased in a small, surface-mountable SOD-323 package, the PZU18DB2 is perfect for applications where space is at a premium.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss and increased efficiency for your designs.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for various environmental conditions.
  • High Surge Capability: The PZU18DB2 is capable of withstanding surge currents, providing additional protection against voltage spikes.

Applications

The NXP PZU18DB2 is versatile and can be used in a myriad of applications including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems

Why Choose the PZU18DB2?

Choosing the NXP PZU18DB2 Zener diode ensures stability, efficiency, and reliability for your electronic projects. Its precise voltage regulation capabilities, combined with its robust package and wide operating temperature range, make it an excellent choice for designers looking to create durable and consistent electronic products.

With NXP's commitment to quality, the PZU18DB2 is manufactured to high standards, ensuring that it meets the needs of even the most demanding applications. Whether you are developing power management systems or protecting sensitive electronics, the PZU18DB2 is the go-to component for Zener diode applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.0455
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686
Diodes Incorporated
DIODE ZENER ARRAY 30V SOT23-3
Lowest to $4.3985
Vishay
Lowest to $0.0965
Diodes Incorporated
DIODE ZENER ARRAY 9.1V SOT23-3
Lowest to $0.0618

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess