EN
  • EN
  • DE

LT1244CN8

Part No LT1244CN8
Manufacturer Linear Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description High Speed Current Mode Pulse Width Modulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205414-LT1244CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1244CN8 CAD Model

Description

The LT1244CN8 is a versatile and robust integrated circuit from Linear Technology, designed to serve as a pulse width modulation (PWM) controller. It is engineered to deliver high performance in a variety of power supply applications, including switch-mode power supplies, DC-DC converters, and battery chargers. This component is an essential building block for designers seeking to develop efficient and reliable power management solutions.

Key Features

  • High-Frequency Operation: The LT1244CN8 operates at a switching frequency of up to 500kHz, which allows for smaller size external components, resulting in compact and lightweight power supply designs.
  • Low Start-Up Current: This PWM controller features a low start-up current of just 100µA, which enhances the efficiency of the overall power system, especially in battery-powered applications.
  • Versatile Supply Voltage Range: The device can be powered from a wide input voltage range, making it suitable for a diverse set of applications and ensuring compatibility with various power sources.
  • Current Mode Operation: Current mode control provides fast transient response and excellent loop stability, simplifying the design of the feedback loop and enhancing the performance of the power supply.
  • Automatic Burst Mode® Operation: The LT1244CN8 includes Linear Technology's proprietary Burst Mode operation, which significantly improves efficiency at low output loads, thereby extending battery life in portable applications.

Applications

The LT1244CN8 is ideal for a wide range of applications, including:

  • Telecommunications equipment
  • Portable devices
  • Computer systems
  • Industrial controls
  • DC power distribution systems

Package Information

The device is housed in an 8-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting. This package is designed for easy integration into a variety of circuit boards and ensures a robust physical connection for reliable operation in various environmental conditions.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1244CN8 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can meet the demands of critical power management systems.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0583
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7785 $57.7850
25+ $4.7413 $118.5325
38+ $4.5934 $174.5492
52+ $4.4456 $231.1712
68+ $4.2966 $292.1688
90+ $3.8519 $346.6710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess