EN
  • EN
  • DE

MMA8225KEG

Part No MMA8225KEG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC SENSOR ACCEL X-AXIS SOIC16 / Accelerometer X or Y Axis ±250g 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series MMA82
Package Tube
Product Status Not For New Designs
Axis X or Y
Acceleration Range ±250g
Voltage - Supply 6.3V ~ 30V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MMA8225
Standard Package 47
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340851-MMA8225KEG
Ultra Librarian 3D Model Ultra Librarian MMA8225KEG CAD Model

Description

The NXP MMA8225KEG is a state-of-the-art, three-axis accelerometer designed for a wide range of applications, from automotive to industrial. This small, yet powerful, micro-electromechanical system (MEMS) sensor provides high-precision motion and tilt sensing in three dimensions, enabling advanced functionality in various devices.

Key Features

  • Three-Axis Sensing: The MMA8225KEG captures motion in all three dimensions (X, Y, and Z), providing comprehensive data for analysis and action.
  • High Sensitivity: With its high sensitivity, the accelerometer is capable of detecting even the slightest movements, making it ideal for applications requiring precise motion detection.
  • Low Power Consumption: Designed for efficiency, the device operates at low power, making it suitable for battery-powered applications where power conservation is critical.
  • Wide Voltage Range: The MMA8225KEG supports a wide range of supply voltages, ensuring compatibility with various circuit designs and systems.
  • Robust Design: Built to withstand harsh conditions, the accelerometer is robust and reliable, suitable for use in environments that experience vibration, shock, or other physical stresses.

Applications

  • Automotive systems such as Electronic Stability Control (ESC), Anti-lock Braking Systems (ABS), and airbag deployment systems.
  • Industrial applications like machine vibration monitoring, robotics, and tilt sensing.
  • Consumer electronics including gaming controllers, personal navigation devices, and fitness trackers.

Technical Specifications

  • Supply Voltage: 2.4V to 3.6V
  • Output: Analog signal proportional to acceleration
  • Temperature Range: -40°C to +105°C
  • Package: 16-pin QFN

The NXP MMA8225KEG is a versatile and reliable choice for designers who need a compact, high-performance accelerometer. Its combination of features ensures that it can be integrated into a multitude of products, enhancing their capability to sense and respond to motion and orientation.

You May Also Be Interested in

STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Memsic Inc.
Accelerometer Axis
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess