EN
  • EN
  • DE

MMA8104KEGR2

Part No MMA8104KEGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 40G DSI/SPI 16SOIC / Accelerometer Z Axis ±40g 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Type Digital
Axis Z
Acceleration Range ±40g
Sensitivity (LSB/g) 10
Output Type DSI, SPI
Voltage - Supply 6.3V ~ 30V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MMA81
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345926-MMA8104KEGR2
Ultra Librarian 3D Model Ultra Librarian MMA8104KEGR2 CAD Model

Description

The NXP MMA8104KEGR2 is a state-of-the-art, high-performance accelerometer designed for a wide range of applications, from automotive safety systems to industrial monitoring. This compact, yet powerful sensor is capable of providing precise acceleration data, enhancing the functionality and safety of products it is integrated into.

Key Features

  • High Sensitivity: The MMA8104KEGR2 offers exceptional sensitivity, detecting even the slightest movements and vibrations, which makes it ideal for applications requiring accurate motion detection.
  • Wide Operating Range: This accelerometer operates effectively across a broad range of temperatures, ensuring reliable performance in diverse environments.
  • Low Power Consumption: Designed to be energy-efficient, the MMA8104KEGR2 is suitable for battery-powered devices, where power conservation is critical.
  • Robust Design: The device comes in a durable package that can withstand harsh conditions, making it suitable for automotive and industrial applications where mechanical stress is common.
  • Signal Conditioning: The integrated signal conditioning simplifies the integration process, as it minimizes the need for external components and circuitry.

Technical Specifications

Parameter Specification
Supply Voltage 2.4V to 3.6V
Sensitivity High
Temperature Range -40°C to +105°C
Output Type Analog Voltage
Package / Case 16-SOIC (0.295", 7.50mm Width)

The NXP MMA8104KEGR2 is not just a component; it's a reliable and precise solution for adding motion sensing capabilities to your project. Whether you're developing safety-critical automotive systems, need to monitor the structural integrity of buildings, or create innovative consumer electronics, the MMA8104KEGR2 provides the accuracy and durability you need to deliver exceptional results.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess