EN
  • EN
  • DE

HEF4514BT,653

Part No HEF4514BT,653
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1OF16 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 3mA, 3mA
Voltage Supply Source Dual Supply
Supply Voltage - Operating 4.5 V to 15.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 001543-HEF4514BT,653
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4514BT,653 CAD Model

Description

Product Overview: NXP HEF4514BT,653

The NXP HEF4514BT,653 is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) integrated circuit that functions as a 4-bit binary to 1-of-16 decoder/demultiplexer with non-inverting outputs. This versatile component is designed to facilitate the distribution of digital signals across multiple outputs and is ideal for a wide range of applications in the electronics industry, including data routing, signal decoding, and memory addressing.

Key Features

  • Logic Family: HEF4000
  • Operating Voltage: Ranges from 3 V to 15 V, making it compatible with various logic levels and suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS logic families.
  • Output Capability: Standard outputs with the ability to drive 10 LS-TTL loads, which allows for direct interfacing with low-power Schottky TTL logic without additional buffering.
  • High Noise Immunity: Possesses a high level of immunity to electrical noise, ensuring reliable operation in electrically noisy environments.
  • Static Operation: No dynamic power consumption, meaning the chip only consumes power when the inputs change, contributing to energy efficiency.
  • Latch-Up Performance: Excellent latch-up immunity, minimizing the risk of device failure due to unexpected current spikes.
  • Package: Comes in a compact SOT109-1 package, also known as SO16, which is suitable for surface-mount technology (SMT).

Applications

The HEF4514BT,653 is commonly used in digital systems that require a single data input to be routed to one of many outputs. Its applications include:

  • Data multiplexing
  • Memory addressing
  • Control signal routing
  • Function selection in microprocessor systems
  • Decoder for binary-coded data

Quality and Reliability

NXP's commitment to quality ensures that the HEF4514BT,653 meets the stringent requirements necessary for industrial and commercial use. The device is rigorously tested to perform reliably in a variety of conditions and is manufactured to provide consistent performance.

Whether you are designing a complex digital system or simply need a reliable way to distribute signals, the NXP HEF4514BT,653 is an excellent choice for your decoding and demultiplexing needs.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.6071 $61.3207
40+ $2.9591 $118.3640
61+ $2.8667 $174.8687
84+ $2.7743 $233.0412
108+ $2.6819 $289.6452
145+ $2.4047 $348.6815
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess