Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g
Sensitivity (LSB/g) 64 (±2g) ~ 16 (±8g)
Bandwidth 62.5Hz ~ 125Hz
Output Type I2C, SPI
Voltage - Supply 2.4V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-TFLGA
Supplier Device Package 14-LGA (3x5)
Ultra Librarian 3D Model Ultra Librarian MMA7455LR2 CAD Model

Description

ACCELEROMETER 2-8G I2C/SPI 14LGA

You May Also Be Interested in

Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
ECAD model for X2F000031000300
STMicroelectronics
Need more? Email Us
ECAD model for LIS3L02AL3TR
NXP / Nexperia
ACCELEROMETER 4-9G ANALOG 14LGA / Accelerometer X, Y Axis ±4g, 9g 400Hz 14-LGA (3x5)
Need more? Email Us
ECAD model for MMA6331LR1
Bosch Sensortec
ACCELEROMETER 3-AXIS SPI/I2C SMD / Accelerometer Triple ±2g/±4g/±8g/±16g 2.5V/3.3V 12-Pin LGA T/R
Lowest to $1.4773
ECAD model for BMA220
Bosch Sensortec
3-AXIS ACCELEROMETER ANALOG I/F / Accelerometer Triple ±4g 3V 300mV/g Automotive 16-Pin LGA
Lowest to $4.1304
ECAD model for BMA145
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
ECAD model for E-LIS3L02AS4
Analog Devices Inc.
BOARD EVAL FOR ADXL345 / ADXL345 series Accelerometer, 3 Axis Sensor Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADXL345Z-M
STMicroelectronics
Accelerometer Triple ±6g/±12g/±24g 2.5V 16-Pin LGA Tray / IC ACCELEROMETER 3 AXIS 16LGA
Lowest to $17.5940
ECAD model for LIS331HH
NXP / Nexperia
ACCEL 1.55G ANALOG 16SOIC / Accelerometer Z Axis ±1.55g 50Hz 16-SOIC
Need more? Email Us
ECAD model for MMA1260EGR2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.3390 $57.0510
19+ $5.9377 $112.8163
30+ $5.7371 $172.1130
42+ $5.3359 $224.1078
55+ $5.1353 $282.4415
69+ $4.9347 $340.4943
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,898 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention