Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Analog
Axis X, Y
Acceleration Range ±4g, 9g
Sensitivity (mV/g) 308 (±4g) ~ 83.6 (±9g)
Bandwidth 400Hz
Output Type Analog Voltage
Voltage - Supply 2.2V ~ 3.6V
Features Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TFLGA
Supplier Device Package 14-LGA (3x5)
Base Product Number MMA63
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 971989-MMA6331LR1
Ultra Librarian 3D Model Ultra Librarian MMA6331LR1 CAD Model

Description

The NXP MMA6331LR1 is a robust, high-performance accelerometer designed to cater to the demanding requirements of automotive and industrial applications. This advanced sensor provides precise measurements of dynamic acceleration (motion) and static acceleration (gravity) with a dual-axis sensing capability.

Key Features

  • Measurement Range: The MMA6331LR1 offers a wide and selectable measurement range of ±12g and ±32g, allowing it to be adaptable to various operational conditions.
  • Sensitivity: It maintains a high sensitivity level, which ensures the accurate detection of acceleration changes across both axes.
  • Temperature Range: With an operational temperature range of -40°C to +105°C, the sensor is built to withstand extreme environments without compromising its performance.
  • Low Voltage Operation: The device operates on a supply voltage of 5V, which is ideal for automotive power systems and helps in maintaining low power consumption.
  • Signal Conditioning: The accelerometer includes integrated signal conditioning that filters the signal to deliver a clean and reliable output.
  • Robust Design: It is designed with high ESD resistance and high shock survivability, making it suitable for harsh operational conditions.
  • Self-Test Function: The built-in self-test feature ensures that the sensor is functioning correctly, providing an additional layer of reliability.

Applications

The versatility of the MMA6331LR1 makes it an ideal choice for a range of applications. In the automotive industry, it can be used for vehicle dynamic control, rollover detection, and crash detection. Its robustness also allows it to be used in industrial settings for vibration monitoring, robotics, and tilt-sensing applications.

Product Specifications

Attribute Value Measurement Axes Dual-Axis (X, Y) Sensitivity Variable Output Type Analog Voltage Supply Voltage 5V Operating Temperature -40°C to +105°C

With its combination of performance, durability, and versatility, the NXP MMA6331LR1 is a top choice for designers and engineers looking for a reliable accelerometer for their next project.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC
Lowest to $93.6120
ECAD model for MMA1270KEGR2
Murata Electronics North America
SOIC-24 Accelerometers RoHS
Lowest to $91.2717
ECAD model for SCH1633-D01
NXP / Nexperia
ACCEL 1.5-6G ANALOG 14LGA
Lowest to $21.1296
ECAD model for MMA7361LCR2
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Need more? Email Us
ECAD model for ADXL362BCCZ-MI-RL7
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us
ECAD model for X2F000011000100
QST
LGA-14 Accelerometers RoHS
Lowest to $1.1735
ECAD model for QMI8658C
Analog Devices Inc.
TRI-AXIS DIGITAL XL10/20/40G PLA
Lowest to $39.6179
ECAD model for ADXL359BCCZ-RL
TDK InvenSense
LGA-14(2.5x3) Accelerometers RoHS
Lowest to $2.2494
ECAD model for ICM-42631
Murata Electronics North America
SMD-12P,8.6x7.6mm Accelerometers RoHS
Lowest to $58.0227
ECAD model for SCL3400-D01

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention