EN
  • EN
  • DE

EVAL-ADXL345Z-M

Part No EVAL-ADXL345Z-M
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description BOARD EVAL FOR ADXL345 / ADXL345 series Accelerometer, 3 Axis Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Analog Devices Inc.
Series iMEMS®
Package Box
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 4g, 8g, 16g
Interface I2C, SPI
Sensitivity 256LSB/g, 128LSB/g, 64LSB/g, 32LSB/g
Voltage - Supply 2V ~ 3.6V
Embedded No
Supplied Contents Board(s), Cable(s)
Utilized IC / Part ADXL345
Base Product Number ADXL345
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 505-EVAL-ADXL345Z-M,-2735-EVAL-ADXL345Z-M,EVAL-ADXL345Z-M-ND,EVALADXL345ZM
Standard Package 1
Win Source Part Number 963069-EVAL-ADXL345Z-M
Ultra Librarian 3D Model Ultra Librarian EVAL-ADXL345Z-M CAD Model

Description

EVAL-ADXL345Z-M Evaluation Board from Analog Devices Inc.

The EVAL-ADXL345Z-M is a comprehensive evaluation board designed for the ADXL345, a small, thin, low power, 3-axis accelerometer with high resolution (13-bit) measurement at up to ±16 g. This digital output data is formatted as 16-bit twos complement and is accessible through either a SPI (3- or 4-wire) or I²C digital interface.

The ADXL345 is well-suited for mobile device applications. It measures the static acceleration of gravity in tilt-sensing applications, as well as dynamic acceleration resulting from motion, shock, or vibration. The device offers a variety of features such as free-fall detection, which can be used to trigger an interrupt if the device is dropped.

The EVAL-ADXL345Z-M evaluation board is designed to facilitate easy connection to a computer's USB port or other microcontroller platforms, making it a versatile tool for both development and research purposes. The board includes a range of features that make it easy to monitor and analyze the performance of the ADXL345 accelerometer in real-time.

Key features of the EVAL-ADXL345Z-M include:

  • Plug and play evaluation board compatible with the ADXL345 accelerometer.
  • Easy access to the accelerometer's functionalities and data via USB or I²C/SPI interfaces.
  • On-board processor to handle data collection and transfer.
  • Access to Analog Devices' evaluation software for data analysis.
  • Ability to configure and test various features of the ADXL345, including range settings, bandwidths, and more.
  • Compact and durable design for portable use.

This evaluation board is an ideal choice for engineers and designers who need to test the performance of the ADXL345 accelerometer in their applications. Whether it's for developing the next generation of consumer electronics, implementing motion detection in industrial products, or enhancing the capabilities of IoT devices, the EVAL-ADXL345Z-M provides a reliable and user-friendly platform for comprehensive testing.

With its robust set of features and ease of use, the EVAL-ADXL345Z-M by Analog Devices Inc. is an excellent tool for accelerating development and ensuring successful integration of the ADXL345 into any project.

You May Also Be Interested in

Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-M
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us
Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7414/15
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess