EN
  • EN
  • DE

BMA220

Part No BMA220
Manufacturer Bosch Sensortec
Catalog Accelerometers
Description ACCELEROMETER 3-AXIS SPI/I2C SMD / Accelerometer Triple ±2g/±4g/±8g/±16g 2.5V/3.3V 12-Pin LGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bosch Sensortec
Standard Package 1
Category Sensors Transducers
Family Accelerometers
Packaging Reel
Axis X Y Z
Acceleration Range ±2g 4g 8g 16g
Sensitivity 16LSB/g 8LSB/g 4LSB/g 2LSB/g
Operating Supply Voltage 1.62 V ~ 3.6 V
Output Type Digital
Bandwidth 32Hz ~ 1kHz Selectable
Interface I²C SPI
Mounting Style SMD/SMT
Package 12-VFLGA
Manufacturer Device Package 12-LGA (2x2)
Win Source Part Number 079656-BMA220
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BMA220
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BMA220 CAD Model

Description

Overview

The BMA220 is a precision accelerometer known for its ultra-low noise and minimal power consumption. Ideal for applications requiring long battery life without compromising sensor accuracy.

Applications

  • Consumer electronics
  • GPS systems
  • Smart toys
  • Drone flight stabilization

Features and Benefits

  • Ultra-low noise output: Ensures clean and detailed motion data, beneficial for precision applications.
  • Minimal battery usage: Maximizes battery efficiency, ideal for portable devices.
  • Broad dynamic range: Accommodates a wide array of motion scenarios.
  • Integrated high-pass filter: Removes offset from the accelerometer signal.

Additional Details

The BMA220 supports both SPI and I2C interfaces, providing flexibility in system integration and enhancing compatibility with various devices.

You May Also Be Interested in

Murata Electronics North America
Accelerometer Dl 1.7G DIL12 SMD
Need more? Email Us
NXP / Nexperia
ACCEL 1.5-6G ANALOG 14LGA
Lowest to $18.8657
Analog Devices Inc.
TRI-AXIS DIGITAL XL10/20/40G PLA
Lowest to $54.2693
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Lowest to $6.4030
Panasonic
ACCEL 1.5G ANALOG 14SMD MODULE / Accelerometer X, Y Axis ±1.5g 60Hz 14-SMD Module
Need more? Email Us
Analog Devices Inc.
MICROPOWER THREE-AXIS 400G ACCEL
Need more? Email Us
Murata Electronics North America
MEMS Accelerometer, Dual Axis, Analogue, Digital, X, Y, 1.7g, 4.75 V, 5.25 V, SMD
Need more? Email Us
Analog Devices Inc.
ACCEL 500G ANALOG 32LFCSP
Lowest to $71.6800
Analog Devices Inc.
The ADXL251 is a dual-axis, integrated satellite sensor with user selectable g ranges, compliant to the PSI5 Version...
Lowest to $65.2829

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183,699 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess