EN
  • EN
  • DE

BMA145

Part No BMA145
Manufacturer Bosch Sensortec
Catalog Accelerometers
Description 3-AXIS ACCELEROMETER ANALOG I/F / Accelerometer Triple ±4g 3V 300mV/g Automotive 16-Pin LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bosch Sensortec
Standard Package 1
Category Sensors Transducers
Family Accelerometers
Packaging Reel
Axis X Y Z
Acceleration Range ±4g
Sensitivity 300mV/g
Operating Supply Voltage 1.8 V ~ 3.5 V
Output Type Analog
Bandwidth 1.5kHz
Mounting Style SMD/SMT
Package 16-VFLGA
Manufacturer Device Package 16-LGA (4x4)
Win Source Part Number 039656-BMA145
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BMA145
Ultra Librarian 3D Model Ultra Librarian BMA145 CAD Model

Description

Overview

The BMA145 accelerometer is optimized for performance and energy efficiency, tailored for devices requiring precise motion tracking. This component is recognized for its superior accuracy and reliability in dynamic conditions.

Applications

  • Digital cameras
  • Industrial monitoring systems
  • Personal navigation devices
  • Healthcare monitoring tools

Features and Benefits

  • High precision measurement: Delivers accurate data for professional-grade applications.
  • Compact and durable: Designed to withstand various environmental conditions while maintaining performance.
  • Low noise performance: Enhances the clarity of motion data, facilitating better analysis.
  • Easy integration: Simplifies the design process with its straightforward interface and setup.

Additional Details

With its calibrated digital output and self-test capability, the BMA145 ensures reliable performance in all settings. It also supports multiple g-ranges, offering flexibility in various applications.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADXL203 / ADXL203 series Accelerometer, 2 Axis Sensor Evaluation Board
Need more? Email Us
Analog Devices Inc.
ACCEL 10-40G ANALOG 14CLCC
Lowest to $93.4559
Kionix Inc.
ACCELEROMETER 2G SPI 14DFN
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Analog Devices Inc.
ACCEL 100G ANALOG 32LFCSP
Lowest to $67.4967
Analog Devices Inc.
TRI-AXIS DIGITAL XL10/20/40G PLA
Lowest to $35.3731
Analog Devices Inc.
ACCEL 500G ANALOG 32LFCSP
Lowest to $71.6800
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $64.8508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6879 $59.0064
39+ $3.0261 $118.0179
60+ $2.9314 $175.8840
82+ $2.8367 $232.6094
106+ $2.7431 $290.7686
141+ $2.4590 $346.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess