Products specifications Report Issue?

Connector Type Plug
Contact Type Male or Female
Number of Positions 4
Pitch 0.145" (3.68mm)
Number of Rows 1
Mounting Type Panel Mount, Snap-In
Contact Termination Crimp
Fastening Type Detent Lock
Color Natural
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632965-770334-1
Ultra Librarian 3D Model Ultra Librarian 770334-1 CAD Model

You May Also Be Interested in

Amphenol Sine Systems Corp
CONN PLUG HSG 12POS 14-20AWG
Need more? Email Us
ECAD model for AT06-12SB-SS01
TE Connectivity
CONN PLUG HSG 4POS
Need more? Email Us
ECAD model for 926298-3
TE Connectivity
CONN RCPT HSG 9POS 5.00MM
Need more? Email Us
ECAD model for 8-968971-2
Amphenol Sine Systems Corp
CONN RCPT HSG 12POS 14-20AWG
Need more? Email Us
ECAD model for AT04-12PA-ECBLK
Souriau-Sunbank by Eaton
CONN PLUG HSG 24POS 5.08MM
Need more? Email Us
ECAD model for SMS24PDH1
TE Connectivity
CONN PLUG HSG 4POS
Need more? Email Us
ECAD model for DT06-4S-CE04
TE Connectivity
CONN RCPT HSG 12POS
Need more? Email Us
ECAD model for DT04-12PA-BL08
TE Connectivity
PLG, 40P, BLK, N, SEAL BOND, B
Need more? Email Us
ECAD model for DRC18-40SB-P013
TE Connectivity
DT04-2P AND WEG ONLY
Need more? Email Us
ECAD model for DT04-2P-KIT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention