EN
  • EN
  • DE

LIS331HH

Part No LIS331HH
Manufacturer STMicroelectronics
Catalog Accelerometers
Description Accelerometer Triple ±6g/±12g/±24g 2.5V 16-Pin LGA Tray / IC ACCELEROMETER 3 AXIS 16LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 490
Category Sensors Transducers
Family Accelerometers
Series MEMS nano
Packaging Tray
Axis X Y Z
Acceleration Range ±6g 12g 24g
Sensitivity 12mg/digit 6mg/digit 3mg/digit
Operating Supply Voltage 2.16 V ~ 3.6 V
Output Type Digital
Bandwidth 50Hz ~ 1kHz Selectable
Interface I²C SPI
Mounting Style SMD/SMT
Package 16-VFLGA
Manufacturer Device Package 16-LGA (3x3)
Catalog LIS331HH
Win Source Part Number 086990-LIS331HH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LIS331HH
Introduction Date October 05, 2009
ECCN EAR99
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LIS331HH CAD Model

Description

STMicroelectronics LIS331HH High-G Accelerometer

The LIS331HH is a high-performance 3-axis accelerometer from STMicroelectronics, a leader in the field of semiconductor solutions. This compact sensor is designed to measure acceleration with a full-scale range of ±6g to ±24g, making it an excellent choice for applications that require the detection of high-g acceleration with high resolution and accuracy.

The LIS331HH integrates a wealth of features that make it a versatile and reliable choice for a broad range of applications, including gaming and virtual reality devices, impact recognition and logging for sports equipment, vibration monitoring and analysis, and free-fall detection for data protection in portable electronics.

One of the key features of the LIS331HH is its advanced digital interface. It supports both I2C and SPI communications, allowing for easy integration with a variety of microcontrollers and embedded systems. The sensor's user-selectable scales and high-resolution output enable precise measurements for sophisticated motion sensing requirements.

With its built-in self-test capability, the LIS331HH ensures reliable operation by allowing the user to verify the functioning of the sensor at any time. Additionally, the sensor boasts a low-power consumption mode, which is critical for battery-powered devices where power efficiency is paramount.

The LIS331HH is housed in a small 16-pin LGA package (3x3x1mm), which is suitable for space-constrained applications. It also features high shock survivability, rated at up to 10,000g, ensuring robust performance even in the most demanding environments.

Overall, the LIS331HH from STMicroelectronics stands out as a high-g accelerometer that combines high precision, advanced features, and versatility in a compact form factor. Whether it's for industrial applications, consumer electronics, or innovative new uses, the LIS331HH provides a solid foundation for any project requiring reliable motion sensing.

For more information, datasheets, and technical support, visit the STMicroelectronics website or contact their customer service for assistance with your specific application needs.

You May Also Be Interested in

Murata Electronics North America
Mems Accelerometer, Dual Axis, Analogue, Digital, X, Y, 4G, 4.75 V, 5.25 V, Smd Rohs Compliant: Yes
Lowest to $65.2829
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC
Lowest to $83.5821
Analog Devices Inc.
ACCEL 500G ANALOG 32LFCSP
Lowest to $71.6800
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
NXP / Nexperia
Lowest to $5.6598
Analog Devices Inc.
TRI-AXIS DIGITAL XL10/20/40G PLA
Lowest to $35.3731

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 4000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess