EN
  • EN
  • DE

MMA1260EGR2

Part No MMA1260EGR2
Manufacturer NXP / Nexperia
Catalog Accelerometers
Description ACCEL 1.55G ANALOG 16SOIC  /  Accelerometer Z Axis ±1.55g 50Hz 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, MMA
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type Analog
Axis Z
Acceleration Range ±1.55g
Sensitivity (mV/g) 1200
Bandwidth 50Hz
Output Type Analog Voltage
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MMA12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MMA1260EGR2TR,MMA1260EGR2CT,MMA1260EGR2-ND
Standard Package 1,000
Win Source Part Number 1008748-MMA1260EGR2
Ultra Librarian 3D Model Ultra Librarian MMA1260EGR2 CAD Model

Description

The MMA1260EGR2 is a sophisticated, low-g micromachined accelerometer from NXP Semiconductors designed for a wide range of applications requiring high accuracy and low power consumption. This sensor is particularly well-suited for automotive and industrial systems where reliable motion and tilt sensing is critical.

Key Features

  • High Sensitivity: The MMA1260EGR2 provides excellent sensitivity, enabling the detection of minute changes in orientation and movement, which is essential for advanced motion-based applications.
  • Low Power Consumption: It is engineered for efficiency, consuming minimal power, which makes it ideal for battery-operated devices and systems where energy conservation is paramount.
  • Wide Operating Temperature Range: This accelerometer operates effectively across a broad temperature range, ensuring consistent performance in environments that experience temperature fluctuations.
  • Robust Design: With its durable construction, the MMA1260EGR2 can withstand the rigors of harsh industrial environments, including high levels of vibration and shock.
  • Analog Output: The device provides an analog output that can be easily interfaced with other electronic components, making it versatile for integration into various systems.

Applications

The MMA1260EGR2 is suitable for a variety of applications, including:

  • Vehicle dynamic controls
  • Electronic stability control systems
  • Anti-theft systems
  • Industrial equipment monitoring
  • Tilt sensing in consumer electronics

Technical Specifications

Parameter Value Sensitivity Typical Power Supply Voltage 2.2V to 3.6V Operating Temperature -40°C to +105°C Output Analog Voltage

The MMA1260EGR2 from NXP stands out as a reliable choice for designers and engineers looking for a high-performance accelerometer that can deliver precise motion detection with the added benefits of durability and low power consumption.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 19G SPI 112PBGA / Accelerometer X, Y, Z Axis ±19g 1.6kHz (X,Y), 550Hz (Z) 112-PBGA (12x12)
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Lowest to $6.4030
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Analog Devices Inc.
MICROPOWER THREE-AXIS 400G ACCEL
Need more? Email Us
NXP / Nexperia
ACCEL 1.5-6G ANALOG 14LGA
Lowest to $18.8657
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us
NXP / Nexperia
ACCEL 1.55G ANALOG 16SOIC / Accelerometer Z Axis ±1.55g 50Hz 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess