EN
  • EN
  • DE

STGW30NC60VD

Part No STGW30NC60VD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 80A 250W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 80A
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 20A
Maximum Power Dissipation 250W
Total Switching Energy(Ets) 220μJ (on), 330μJ (off)
Input Type Standard
Gate Charge 100nC
Turn-on and Turn-off delay time 31ns/100ns
Testing Conditions 390V, 20A, 3.3 Ohm, 15V
Reverse Recovery Time (trr) 44ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 066386-STGW30NC60VD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGW30NC60VD CAD Model

Description

The STGW30NC60VD is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global semiconductor leader. This IGBT is particularly suited for applications requiring high efficiency and fast switching. It is commonly used in motor drives, uninterruptible power supplies (UPS), induction heating, and power factor correction circuits.

Key Features:

  • High Voltage Capability: The STGW30NC60VD can handle voltages up to 600V, making it suitable for various high-voltage applications.
  • High Current Rating: With a continuous collector current rating of 30A, it is capable of driving significant loads.
  • Low On-State Voltage Drop (V<sub>CE(sat)): The device has a low saturation voltage, which reduces conduction losses and improves efficiency.
  • High-Speed Switching: The fast switching characteristics of this IGBT allow for improved performance in applications where switching speed is critical.
  • Co-Packaged Free Wheeling Diode: The device includes an integrated fast recovery diode, which provides protection during the switching phase and reduces component count in the circuit design.

Applications:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Induction Heating
  • Power Factor Correction (PFC) Circuits
  • Welding Equipment

Technical Specifications:

Parameter Value Collector-Emitter Voltage (V<sub>CE) 600V Collector Current (I<sub>C) 30A Power Dissipation (P<sub>D) 160W Operating Junction Temperature (T<sub>j) -40°C to +150°C Package TO-247

With its robust design and superior performance, the STGW30NC60VD IGBT from STMicroelectronics represents a reliable solution for designers looking to improve efficiency and thermal management in their power electronic systems.

You May Also Be Interested in

IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1489 $54.8934
14+ $7.5068 $105.0952
21+ $7.2722 $152.7162
29+ $7.0376 $204.0904
37+ $6.8031 $251.7147
50+ $6.0993 $304.9650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess