EN
  • EN
  • DE

TCA9554DBR

Part No TCA9554DBR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC SMBUS I/O EXPANDER I2C 16SSOP / Low Voltage 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output and Configuration Registers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of I/O 8
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Clock Frequency 400kHz
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806941-TCA9554DBR
Ultra Librarian 3D Model Ultra Librarian TCA9554DBR CAD Model

Description

Texas Instruments TCA9554DBR I/O Expander

The TCA9554DBR from Texas Instruments is a robust I/O expander that offers a convenient solution for expanding the I/O capabilities of any microcontroller with I2C interface. This integrated circuit allows users to add more inputs and outputs to their system, which is particularly useful in applications where the microcontroller has a limited number of I/O pins.

Key Features:

  • Expandability: The device provides 8 additional I/O ports that can be configured as inputs or outputs, offering flexibility for a variety of applications.
  • Interface: It operates over an I2C bus, supporting both 100kHz (Standard-mode) and 400kHz (Fast-mode) clock frequencies, making it compatible with a wide range of microcontrollers.
  • Interrupt Function: An interrupt output is available to indicate a change in input state, which helps in reducing the need for constant polling by the host controller, thus saving power.
  • Low Power Consumption: Designed for low power consumption, it is an ideal choice for battery-powered and power-sensitive applications.
  • Voltage Range: The TCA9554DBR operates within a voltage range of 2.3V to 5.5V, accommodating various system power rails.
  • Packaging: It comes in a compact SSOP (Shrink Small Outline Package) with 24 pins, which is suitable for space-constrained applications.

Applications:

The versatility of the TCA9554DBR makes it suitable for a broad array of applications, including:

  • Server motherboards
  • Industrial control systems
  • Consumer electronics
  • Portable devices
  • Home automation

Conclusion:

The TCA9554DBR is a practical addition to any microcontroller-based system that requires additional I/O ports without the need for significant redesign or increase in board size. Its ease of use, combined with Texas Instruments' reputation for reliability, makes it a valuable component for designers looking to enhance their system's capabilities.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1337 $51.0165
110+ $0.9302 $102.3220
170+ $0.9012 $153.2040
230+ $0.8721 $200.5830
300+ $0.8430 $252.9000
400+ $0.7558 $302.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,608 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess